EN
  • EN
  • DE

BCM75635ZZKFEB01G

Part No BCM75635ZZKFEB01G
Manufacturer Broadcom Limited
Catalog RF Misc ICs and Modules
Description IC DVB-T2/T TUNER DECODER W/MV / RF IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Broadcom Limited
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 1218556-BCM75635ZZKFEB01G
Ultra Librarian 3D Model Ultra Librarian BCM75635ZZKFEB01G CAD Model

Description

The BCM75635ZZKFEB01G is a high-performance system-on-a-chip (SoC) from Broadcom Limited, primarily designed for set-top box (STB) applications. It integrates various functionalities, including video decoding, audio processing, and connectivity options, making it suitable for advanced digital TV and multimedia devices.

Applications

  • Set-Top Boxes (STBs)
  • Digital Video Recorders (DVRs)
  • IPTV Clients
  • Hybrid STBs (Cable, Satellite, and Terrestrial)

Features

  • High-Performance CPU: Features a powerful processor core for handling demanding multimedia tasks.
  • Advanced Video Decoding: Supports various video codecs, including H.264, MPEG-2, and HEVC (depending on the specific configuration).
  • Audio Processing: Includes audio decoding and processing capabilities for high-quality sound.
  • Connectivity Options: Offers a range of connectivity options, such as Ethernet, USB, and HDMI.
  • Security Features: Incorporates security features for content protection and conditional access.

Benefits

  • Enhanced Multimedia Experience: Delivers high-quality video and audio for an immersive entertainment experience.
  • Flexible Connectivity: Supports a variety of connectivity options for seamless integration with other devices.
  • Secure Content Delivery: Protects content from unauthorized access and piracy.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing overall system cost.

Additional Details

The BCM75635ZZKFEB01G is a highly integrated SoC designed to meet the demands of modern set-top box applications. It supports various video decoding formats, enabling the playback of high-definition content. The integrated audio processing capabilities ensure high-quality sound reproduction. The device includes a range of connectivity options, such as Ethernet for network access, USB for connecting external storage devices, and HDMI for outputting video and audio to a TV or monitor. The security features provide robust content protection, ensuring compliance with industry standards. The BCM75635ZZKFEB01G operates with a dedicated operating system for set-top boxes. It is often paired with external memory (DDR) for program storage and execution. It requires precise power management and thermal design to ensure reliable operation.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess