EN
  • EN
  • DE
  • IT

BCM7400RKFEB35G P50

Part No BCM7400RKFEB35G P50
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819103-BCM7400RKFEB35G P50
Ultra Librarian 3D Model Ultra Librarian BCM7400RKFEB35G P50 CAD Model

Description

The BCM7400RKFEB35G P50 is a high-definition, dual-channel, advanced modulation cable set-top box (STB) system-on-a-chip (SoC) from Broadcom. It is engineered for delivering premium video and interactive services to consumers through cable networks. This processor is known for its robust performance, integration of key functionalities, and support for advanced features like high-definition decoding and interactive applications.

Applications

  • Cable Set-Top Boxes (STBs)
  • High-Definition Cable Receivers
  • Digital Video Recorders (DVRs) for Cable
  • Interactive TV Applications
  • Cable Modem Termination Systems (CMTS) for residential gateways

Features

  • Dual-Channel Decoding: Enables simultaneous decoding of two HD channels.
  • High-Performance Processor: Based on a powerful CPU architecture to handle demanding tasks.
  • Advanced Modulation Support: Compatible with various cable modulation standards (e.g., QAM).
  • Connectivity Options: Includes multiple interfaces such as Ethernet, USB, and HDMI.
  • Security Features: Implements conditional access system (CAS) support for content protection.
  • Integrated Graphics Engine: Provides a rich and responsive user interface.
  • Energy Efficiency: Designed to minimize power consumption.

Benefits

  • Enhanced Viewing Experience: Delivers high-quality video and audio for an immersive experience.
  • Multi-Channel Support: Enables the viewing or recording of multiple channels simultaneously.
  • Interactive Services: Facilitates the delivery of interactive TV applications and services.
  • Content Protection: Ensures secure delivery of premium content.
  • Reduced Power Consumption: Lowers energy costs and contributes to a greener environment.
  • Simplified Integration: Integrates multiple functionalities into a single chip, reducing system complexity.
  • Future-Proof Design: Supports the latest cable standards and technologies.

Additional Details

The BCM7400RKFEB35G P50 likely includes support for various middleware platforms and software stacks, enabling cable operators to customize the user experience and add features. It typically supports multiple audio decoding formats, including Dolby Digital and DTS. The specifics of the memory configuration and clock speed can vary based on the implementation.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess