EN
  • EN
  • DE

BCM6818SRKFEBG P11

Part No BCM6818SRKFEBG P11
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819059-BCM6818SRKFEBG P11
Ultra Librarian 3D Model Ultra Librarian BCM6818SRKFEBG P11 CAD Model

Description

The BCM6818SRKFEBG P11 is a broadband communication chip manufactured by Broadcom Limited. This integrated circuit is likely used within cable modems, set-top boxes, or other networking equipment that requires high-speed data transmission and reception. As a specialized component, detailed specifications and application information are generally proprietary to the equipment manufacturers who incorporate it into their final products. Unfortunately, precise details about the BCM6818SRKFEBG P11's specific applications and technical specifications are not publicly available. However, based on Broadcom's typical offerings in this space, we can infer some likely characteristics:

Likely Applications

  • Cable Modems: Enabling high-speed internet access through cable networks.
  • Set-Top Boxes: Providing the interface for digital television services.
  • Networking Equipment: Facilitating data transmission in various network devices.

Likely Features

  • High-Speed Data Transmission: Supporting DOCSIS or other broadband communication standards.
  • Integrated Processing: Handling data modulation, demodulation, and other communication protocols.
  • Security Features: Incorporating encryption and authentication mechanisms to protect data integrity.

Potential Benefits

  • Improved Network Performance: Enables faster and more reliable data transfer rates.
  • Enhanced User Experience: Facilitates seamless streaming, gaming, and other bandwidth-intensive applications.
  • Cost-Effective Solution: Provides a highly integrated solution that reduces overall system complexity and cost.

Given the lack of publicly accessible datasheets, further technical specifications, such as operating voltage, temperature range, and pinout configurations, cannot be definitively provided. Specific details would be accessible to Broadcom's direct clients who integrate this chip into their products. The "P11" suffix may indicate a specific revision, manufacturing batch, or customized configuration for a particular customer.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess