EN
  • EN
  • DE

BCM63136SVKFSBG P20

Part No BCM63136SVKFSBG P20
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819041-BCM63136SVKFSBG P20
Ultra Librarian 3D Model Ultra Librarian BCM63136SVKFSBG P20 CAD Model

Description

The BCM63136SVKFSBG P20 is a highly integrated system-on-a-chip (SoC) from Broadcom Limited, designed for use in broadband gateways and routers. This chip combines a powerful processor with advanced networking features to deliver high performance and reliable connectivity.

Applications

  • Residential gateways
  • Wireless routers
  • VoIP (Voice over Internet Protocol) gateways
  • Small office/home office (SOHO) routers
  • Network attached storage (NAS) devices

Features

  • Integrated ARM Cortex-A9 processor
  • Gigabit Ethernet switch
  • Wireless LAN (Wi-Fi) support
  • USB ports for peripheral connectivity
  • VoIP hardware acceleration
  • Advanced security features
  • Support for various broadband technologies (e.g., DSL, cable)

Benefits

  • High performance: Powerful processor and Gigabit Ethernet switch enable fast and reliable networking.
  • Integrated functionality: Combines multiple functions into a single chip, reducing system cost and complexity.
  • Wireless connectivity: Wi-Fi support enables wireless networking for mobile devices and other wireless clients.
  • VoIP support: Hardware acceleration improves VoIP performance and reduces CPU load.
  • Enhanced security: Advanced security features protect the network from unauthorized access.
  • Cost-effective: Provides a high-performance solution at a competitive price point.

Additional Details

The BCM63136SVKFSBG P20 is designed to provide a complete solution for broadband gateways and routers. The integrated ARM Cortex-A9 processor provides the processing power needed to handle complex networking tasks. The Gigabit Ethernet switch enables high-speed wired connectivity, while the Wi-Fi support provides wireless connectivity. The chip also includes VoIP hardware acceleration to improve VoIP performance. The "P20" likely indicates a specific production or configuration variant. It also integrates various security protocols to protect the network.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7272 $53.1816
7+ $14.5454 $101.8178
11+ $14.0909 $154.9999
15+ $13.6364 $204.5460
19+ $13.1818 $250.4542
26+ $11.8182 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess