EN
  • EN
  • DE

BCM5654KPBG

Part No BCM5654KPBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Strataxgs Layer 2 Switch (24FE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048654-BCM5654KPBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM5654KPBG CAD Model

Description

The BCM5654KPBG is a Broadcom StrataXGS Ethernet switch device designed for high-density Gigabit Ethernet and 10 Gigabit Ethernet applications. It targets enterprise-class switches, data center switches, and service provider equipment.

Applications:

  • Enterprise network switches
  • Data center switches
  • Service provider aggregation switches
  • Core switches
  • Distribution switches

Features:

  • High-density Gigabit Ethernet ports
  • 10 Gigabit Ethernet uplinks
  • Advanced Layer 2 and Layer 3 switching capabilities
  • Quality of Service (QoS) for traffic prioritization
  • Virtual LAN (VLAN) support for network segmentation
  • Link aggregation (LAG) for increased bandwidth and redundancy
  • Spanning Tree Protocol (STP) for loop prevention
  • Access Control Lists (ACLs) for security
  • Energy Efficient Ethernet (EEE) support for power saving

Benefits:

  • High performance and throughput for demanding network environments
  • Scalability to accommodate network growth
  • Reliable operation for continuous network availability
  • Flexibility in network design and configuration
  • Enhanced security to protect against unauthorized access
  • Reduced power consumption for lower operating costs

Additional Details:

The BCM5654KPBG incorporates a sophisticated switching engine and a powerful CPU subsystem. It supports a wide range of networking protocols and standards. It is designed for high availability and resilience. The advanced QoS capabilities enable network administrators to prioritize critical applications and ensure optimal performance. The device includes comprehensive security features to protect the network from threats. It is often used in environments where high performance, scalability, and reliability are paramount. It also features advanced diagnostic capabilities for simplified troubleshooting.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.7493 $74.7493
2+ $61.3328 $122.6656
3+ $59.4155 $178.2465
5+ $57.4994 $287.4970
6+ $55.5832 $333.4992
7+ $49.8325 $348.8275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess