The BCM56218A2KFEBG is a high-performance Ethernet switch controller from Broadcom Limited. It is designed for use in a variety of networking applications, providing advanced switching capabilities for enterprise and data center environments. This controller offers a rich set of features that enable efficient and reliable data transmission, making it a crucial component for modern network infrastructure.
Applications
- Enterprise network switches
- Data center switches
- Service provider network equipment
- Network appliances
Features
- High-density Ethernet switching: Supports a large number of Ethernet ports for scalable network designs.
- Advanced Quality of Service (QoS): Prioritizes network traffic to ensure optimal performance for critical applications.
- Virtual LAN (VLAN) support: Enables network segmentation for improved security and management.
- Link aggregation: Combines multiple physical links into a single logical link to increase bandwidth and redundancy.
- Spanning Tree Protocol (STP): Prevents network loops to maintain network stability.
- Energy-efficient design: Minimizes power consumption to reduce operating costs.
Benefits
- Improved network performance: High-speed switching and QoS features ensure fast and reliable data transmission.
- Enhanced network security: VLAN support and other security features protect against unauthorized access.
- Simplified network management: Centralized management capabilities streamline network administration.
- Reduced operating costs: Energy-efficient design minimizes power consumption.
- Increased network scalability: Supports a large number of ports for future growth.
Additional Details
The BCM56218A2KFEBG operates on a non-blocking architecture, which ensures wire-speed performance across all ports. It supports various Ethernet standards, including Gigabit Ethernet and 10 Gigabit Ethernet. The controller also includes advanced diagnostic features for troubleshooting network problems. The specific package type and operating temperature range should be verified via the official Broadcom datasheet to ensure compatibility with the target application. This device integrates seamlessly with other Broadcom networking solutions, facilitating the creation of comprehensive and interoperable network systems.