EN
  • EN
  • DE

BCM4773IUB2G

Part No BCM4773IUB2G
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818962-BCM4773IUB2G
Ultra Librarian 3D Model Ultra Librarian BCM4773IUB2G CAD Model

Description

The BCM4773IUB2G is a GNSS (Global Navigation Satellite System) receiver chip designed by Broadcom. It supports GPS, GLONASS, BeiDou, and Galileo constellations, providing accurate and reliable location information. This chip is commonly used in mobile devices, wearable devices, and other applications requiring precise positioning.

Applications:

  • Smartphones
  • Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Automotive navigation systems
  • Asset tracking devices

Features:

  • Supports GPS, GLONASS, BeiDou, and Galileo constellations
  • High sensitivity for weak signal environments
  • Low power consumption
  • Advanced noise cancellation techniques
  • Integrated sensor hub functionality
  • Compact package size

Benefits:

  • Provides accurate and reliable location information
  • Works in challenging signal environments
  • Extends battery life in portable devices
  • Improves positioning accuracy with sensor fusion
  • Reduces system size and cost

Additional Details:

The BCM4773IUB2G supports multiple GNSS constellations, including GPS (United States), GLONASS (Russia), BeiDou (China), and Galileo (European Union), providing increased accuracy and reliability compared to single-constellation receivers. The high sensitivity allows the chip to acquire and track satellite signals even in weak signal environments, such as urban canyons and indoor locations. The low power consumption makes it suitable for battery-powered mobile devices. The advanced noise cancellation techniques minimize interference from other electronic devices, improving positioning accuracy. The integrated sensor hub functionality allows the chip to collect and process data from other sensors, such as accelerometers and gyroscopes, to improve positioning accuracy through sensor fusion. The compact package size makes it easy to integrate into space-constrained applications. It provides fast time-to-first-fix (TTFF), meaning it can acquire a satellite signal and determine its location quickly. It supports assisted GNSS (A-GNSS), which uses cellular network information to speed up TTFF.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess