EN
  • EN
  • DE

BCM47531A1IUB2GT

Part No BCM47531A1IUB2GT
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818959-BCM47531A1IUB2GT
Ultra Librarian 3D Model Ultra Librarian BCM47531A1IUB2GT CAD Model

Description

The BCM47531A1IUB2GT is a GNSS (Global Navigation Satellite System) receiver chip manufactured by Broadcom. It's designed to provide accurate location and navigation data using signals from various satellite constellations.

Applications:

  • Smartphones: Enables location-based services, navigation, and mapping.
  • Tablets: Provides GPS functionality for navigation and location-aware apps.
  • Wearable Devices: Used in smartwatches and fitness trackers for activity tracking and route recording.
  • Automotive Navigation Systems: Provides accurate positioning for in-car navigation.
  • Asset Tracking: Tracks the location of valuable assets.

Features:

  • Multi-GNSS Support: Supports GPS, GLONASS, BeiDou, Galileo, and QZSS satellite systems.
  • High Sensitivity: Enables accurate location acquisition even in weak signal environments.
  • Low Power Consumption: Optimized for battery-powered devices, extending battery life.
  • Fast Time-to-First-Fix (TTFF): Quickly acquires satellite signals for rapid location determination.
  • Advanced Noise Mitigation: Reduces the impact of interference on positioning accuracy.
  • Integrated Antenna Support: Simplifies system design and reduces component count.
  • Compact Size: Suitable for integration into small form-factor devices.

Benefits:

  • Accurate Location Tracking: Provides precise positioning information for various applications.
  • Improved Navigation: Enhances the accuracy and reliability of navigation systems.
  • Extended Battery Life: Low power consumption minimizes battery drain in mobile devices.
  • Faster Location Acquisition: Quickly determines location, improving user experience.
  • Enhanced Performance in Challenging Environments: Operates reliably even in urban canyons and indoor environments.

Additional Details:

The BCM47531A1IUB2GT is a highly integrated GNSS receiver that supports multiple satellite constellations, allowing for greater accuracy and availability of location data. Its low power consumption makes it ideal for use in battery-powered devices, such as smartphones and wearables. The chip's ability to quickly acquire satellite signals (fast TTFF) ensures a responsive user experience. The 'A1IUB2GT' designation likely indicates a specific version, revision, or packaging configuration of the BCM47531. It incorporates sophisticated algorithms for noise mitigation to minimize the impact of interference and maintain accurate positioning even in challenging signal environments.

You May Also Be Interested in

Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess