EN
  • EN
  • DE

BCM4712KPB-P12

Part No BCM4712KPB-P12
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007988-BCM4712KPB-P12
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM4712KPB-P12 CAD Model

Description

The Broadcom BCM4712KPB-P12 is a highly integrated system-on-a-chip (SoC) solution designed for wireless networking applications, specifically targeting 802.11g routers and access points. This chip integrates a MIPS32 processor, a 2.4 GHz radio, and various peripheral interfaces, making it a compact and cost-effective solution for home and small office networking devices.

Applications:

  • Wireless Routers (802.11g)
  • Wireless Access Points
  • Embedded Networking Devices
  • Range Extenders

Features:

  • Integrated MIPS32 Processor: Offers sufficient processing power for handling network protocols and management tasks.
  • 2.4 GHz Radio: Supports 802.11g wireless connectivity, providing data rates up to 54 Mbps.
  • Integrated MAC/Baseband Processor: Handles the media access control and baseband processing for wireless communication.
  • Memory Controller: Supports external SDRAM for program execution and data storage.
  • Peripheral Interfaces: Includes Ethernet MAC, USB, and GPIO interfaces for connecting to external devices and peripherals.
  • Security Features: Supports WEP, WPA, and WPA2 encryption for secure wireless communication.
  • Advanced QoS: Integrated Quality of Service (QoS) features to prioritize network traffic.

Benefits:

  • Cost-Effective Solution: Integrates multiple functions into a single chip, reducing the overall system cost.
  • Compact Design: Enables the development of small form-factor networking devices.
  • High Performance: Provides sufficient processing power and wireless bandwidth for typical home and small office networking applications.
  • Enhanced Security: Supports advanced encryption standards to protect wireless communication.
  • Simplified Development: Broadcom provides software development kits (SDKs) and reference designs to simplify product development.

The BCM4712KPB-P12 is typically used in applications requiring a balance of performance, cost, and size. It supports various operating systems and software stacks, allowing developers to customize the functionality of their devices. The integration of a MIPS32 processor allows for running custom applications and services directly on the router or access point.

Technical Specifications:

  • Wireless Standard: 802.11g
  • Frequency: 2.4 GHz
  • Data Rate: Up to 54 Mbps
  • Processor: MIPS32
  • Memory Support: External SDRAM
  • Interfaces: Ethernet MAC, USB, GPIO
  • Security: WEP, WPA, WPA2

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess