EN
  • EN
  • DE

BCM43430MKWBG

Part No BCM43430MKWBG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818929-BCM43430MKWBG
Ultra Librarian 3D Model Ultra Librarian BCM43430MKWBG CAD Model

Description

The Broadcom BCM43430 is a single-chip combo that integrates IEEE 802.11 b/g/n WLAN, Bluetooth 4.0 + HS, and FM radio receiver functionality. It's a solution designed for mobile and embedded devices, aiming to deliver comprehensive wireless connectivity in a compact and power-efficient form factor.

Applications

  • Smartphones: Providing Wi-Fi, Bluetooth, and FM radio functionalities for a broad range of mobile devices.
  • Tablets: Enabling wireless internet access, Bluetooth pairing with accessories, and FM radio listening.
  • Wearable Devices: Used in smartwatches and fitness trackers for Bluetooth connectivity to smartphones and other devices.
  • Internet of Things (IoT) Devices: Providing wireless connectivity for various IoT applications, such as smart home devices.
  • Portable Audio Players: Integrating Wi-Fi, Bluetooth, and FM radio capabilities for enhanced media consumption.

Features

  • IEEE 802.11 b/g/n WLAN: Supports Wi-Fi connectivity in the 2.4 GHz band, providing data rates up to 72.2 Mbps.
  • Bluetooth 4.0 + HS: Enables Bluetooth connectivity for audio streaming, data transfer, and pairing with peripherals.
  • FM Radio Receiver: Allows users to listen to FM radio broadcasts without relying on internet data.
  • Low Power Consumption: Optimizes power usage for extended battery life in mobile devices.
  • Compact Size: Designed for integration into small form factor devices.
  • Advanced Coexistence Algorithms: Implements algorithms to minimize interference between Wi-Fi and Bluetooth signals.

Benefits

  • Comprehensive Connectivity: Provides Wi-Fi, Bluetooth, and FM radio functionalities in a single chip, simplifying device design.
  • Enhanced User Experience: Enables seamless wireless connectivity and audio entertainment.
  • Longer Battery Life: Low power consumption contributes to extended battery runtime.
  • Reduced System Cost: Integration of multiple wireless technologies reduces component count and overall system cost.
  • Flexible Design Options: Compact size allows for integration into a wide range of devices.

Additional Details

The BCM43430 typically incorporates power-saving mechanisms to reduce energy consumption during idle periods. It supports various security protocols for secure wireless communication. The specific performance characteristics, such as Wi-Fi range, Bluetooth range, and FM radio sensitivity, may vary depending on the implementation and antenna design. The BCM43430MKWBG designation specifies a particular package and potentially some specific configuration options; refer to the device's datasheet for detailed information.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.0101 $59.0101
3+ $48.4188 $145.2564
4+ $46.9057 $187.6228
6+ $45.3927 $272.3562
7+ $43.8796 $307.1572
9+ $39.3405 $354.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess