EN
  • EN
  • DE

BCM20733A3KFB2G

Part No BCM20733A3KFB2G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Enhanced Data Rate (EDR) Human Interface Device (HID) Bluetooth 3.0 Single-Chip Solution 65nm CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1001370-BCM20733A3KFB2G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM20733A3KFB2G CAD Model

Description

The BCM20733A3KFB2G is a Bluetooth Smart (Bluetooth Low Energy) system-on-chip (SoC) from Broadcom (now Cypress Semiconductor). It is a highly integrated solution designed for low-power wireless applications. It combines a Bluetooth transceiver, baseband, and microcontroller in a single package, making it ideal for space-constrained devices.

Applications

  • Wearable Devices: Commonly used in fitness trackers, smartwatches, and other wearable devices that require Bluetooth connectivity to smartphones or other devices.
  • Human Interface Devices (HIDs): Used in Bluetooth keyboards, mice, and remote controls.
  • Beacons: Suitable for use in Bluetooth Low Energy (BLE) beacons for indoor location services and proximity marketing.
  • Health and Medical Devices: Integrated into wireless health monitors and medical sensors.
  • Smart Home Devices: Enables Bluetooth connectivity for smart home automation systems, including lighting, thermostats, and security devices.

Features

  • Bluetooth 4.1 Low Energy (BLE): Supports low-power Bluetooth connectivity to extend battery life.
  • Integrated ARM Cortex-M3 Microcontroller: Includes an ARM Cortex-M3 processor for application processing and control.
  • Low Power Consumption: Optimized for battery-powered devices, ensuring long operational life.
  • Integrated Transceiver: Includes a complete Bluetooth radio solution, simplifying design.
  • On-Chip Memory: Integrated RAM and flash memory for code and data storage.
  • Multiple Peripheral Interfaces: Supports UART, SPI, I2C, and GPIO interfaces for flexible connectivity.
  • Over-the-Air (OTA) Firmware Updates: Enables wireless firmware updates for future enhancements and bug fixes.

Benefits

  • Reduced System Cost: Integration of multiple functions on a single chip minimizes the need for external components.
  • Long Battery Life: Low-power design extends the operating time for battery-powered applications.
  • Simplified Development: Comprehensive SDK and development tools streamline the design process.
  • Improved Performance: The ARM Cortex-M3 processor provides ample processing power for demanding applications.
  • Enhanced Connectivity: Bluetooth 4.1 LE ensures reliable and efficient wireless communication.
  • Flexibility: The programmable microcontroller allows customization and adaptation to different applications.

Additional Details

The BCM20733A3KFB2G operates in the 2.4 GHz ISM band. It is typically packaged in a QFN (Quad Flat No-leads) package to provide a compact footprint for space-constrained applications. The chip incorporates security features to protect data transmitted via Bluetooth. Development resources, including datasheets, software development kits (SDKs), and application notes, are generally available from Cypress Semiconductor to assist engineers in designing with the chip. The KFB2G designation refers to the specific packaging and configuration options.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 473 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess