EN
  • EN
  • DE

BCM15300A1KUMLG

Part No BCM15300A1KUMLG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818857-BCM15300A1KUMLG
Ultra Librarian 3D Model Ultra Librarian BCM15300A1KUMLG CAD Model

Description

The Broadcom BCM15300A1KUMLG is a highly integrated system-on-chip (SoC) designed for advanced set-top box (STB) and digital TV applications. This powerful processor combines a high-performance CPU, advanced graphics processing unit (GPU), and a comprehensive suite of connectivity and security features to deliver a rich multimedia experience.

Applications:

  • Set-top boxes (STBs)
  • Digital TVs (DTVs)
  • Over-the-top (OTT) media players
  • Hybrid STB/DTV devices

Features:

  • High-Performance CPU: Integrates a powerful ARM Cortex-A series processor, enabling fast and responsive application performance.
  • Advanced GPU: Features a high-performance GPU capable of rendering complex 2D and 3D graphics, enhancing the user interface and gaming experience.
  • Comprehensive Connectivity: Supports a wide range of connectivity options, including Ethernet, Wi-Fi, Bluetooth, and USB, allowing seamless integration with various devices and networks.
  • Advanced Security: Incorporates advanced security features, such as secure boot and content protection, to safeguard sensitive data and prevent unauthorized access.
  • Video Decoding and Encoding: Supports a wide range of video codecs, including H.264, H.265 (HEVC), and VP9, enabling high-quality video playback and streaming.
  • Audio Processing: Provides advanced audio processing capabilities, including Dolby and DTS decoding, for immersive audio experiences.
  • Peripheral Interfaces: Offers a rich set of peripheral interfaces, such as HDMI, SPDIF, and analog audio outputs, for easy connection to external devices.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption and extending battery life in portable devices.

Benefits:

  • Enhanced User Experience: Delivers a smooth and responsive user interface, enhancing the overall user experience.
  • High-Quality Multimedia: Enables high-quality video playback and audio processing, providing an immersive multimedia experience.
  • Seamless Connectivity: Facilitates seamless integration with various devices and networks, allowing users to easily access and share content.
  • Robust Security: Protects sensitive data and prevents unauthorized access, ensuring a secure user experience.
  • Future-Proof Design: Supports the latest video codecs and connectivity standards, ensuring compatibility with future technologies.
  • Reduced Development Time: Provides a comprehensive set of development tools and resources, reducing development time and costs.

The BCM15300A1KUMLG is manufactured using advanced process technology, resulting in a compact and energy-efficient design. It is available in a variety of package options to suit different application requirements. This SoC is a versatile solution for a wide range of multimedia applications, offering high performance, comprehensive features, and robust security.

You May Also Be Interested in

Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess