EN
  • EN
  • DE

ASSR-301C-503E

Part No ASSR-301C-503E
Manufacturer Broadcom Limited
Catalog Solid State Relays
Description RELAY SSR SPST SGL 0.05A 4-SOP / Solid State Relay 10mA 1.65V DC-IN 0.05A 250V AC-OUT 4-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Broadcom Limited
Series ASSR
Packaging Reel package
Circuit SPST-NO (1 Form A)
Output Type AC, DC
On-State Resistance (Maximum) 50 Ohm
Load Current 50mA
Voltage - Input 1.3VDC
Voltage - Load 0 ~ 250 V
Mounting SMD
Termination Style Gull Wing
Package 4-SOP (0.173", 4.40mm)
Manufacturer Package 4-SO
Relay Type Relay
Win Source Part Number 768861-ASSR-301C-503E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,500
Family Name ASSR-301C
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ASSR-301C-503E CAD Model

Description

The ASSR-301C-503E is a solid-state relay (SSR) manufactured by Broadcom Limited. It is designed for various applications requiring reliable and efficient switching, offering an alternative to traditional electromechanical relays.

Applications:

  • Industrial automation: Used in programmable logic controllers (PLCs) and other automated systems for controlling motors, valves, and other equipment.
  • Heating, ventilation, and air conditioning (HVAC) systems: Employed for switching heating elements, fans, and compressors.
  • Lighting control: Suitable for switching lighting circuits in commercial and residential buildings.
  • Medical equipment: Used in medical devices where reliable and low-noise switching is essential.
  • Motor control: Found in motor starters and variable frequency drives (VFDs) for controlling motor speed and torque.

Features:

  • High isolation voltage: Provides electrical isolation between the control and load circuits, enhancing safety.
  • Zero-crossing detection: Reduces electromagnetic interference (EMI) and electrical noise by switching the load at the zero-crossing point of the AC waveform.
  • High surge current capability: Can withstand high inrush currents, making it suitable for inductive loads.
  • Low on-state resistance: Minimizes power dissipation and heat generation during operation.
  • Fast switching speed: Enables rapid switching of loads, improving system response time.
  • Surface mount package: Allows for automated assembly and compact design.

Benefits:

  • Increased reliability: Solid-state design eliminates moving parts, resulting in a longer lifespan and reduced maintenance requirements.
  • Reduced EMI: Zero-crossing detection minimizes electrical noise, improving system performance.
  • Improved safety: High isolation voltage provides enhanced protection against electrical hazards.
  • Faster switching speed: Enables more responsive control of loads.
  • Compact size: Surface mount package allows for smaller and more efficient designs.

Additional Details:

The ASSR-301C-503E typically operates with an input voltage range of 3 to 32 VDC and can switch AC loads up to a specified voltage and current rating (e.g., 24 to 280 VAC, up to 1 Amp). The isolation voltage is typically several kilovolts. It is designed to meet industry standards for safety and performance, making it a reliable choice for a wide range of applications. Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Coto Technology
SSR RELAY SPST-NO 120MA 0-350V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-140V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100MA 0-48V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 12A 0-100V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess