Products specifications Report Issue?

Category Sensors, Transducers - Sensor, Transducer Accessories
Mfr TT Electronics
Package Box
Product Status Obsolete
Accessory Type Encoder Wheel Assembly
For Use With/Related Products OPE Series
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9029.10.8000
Win Source Part Number 916792-OPEDAS0128
Ultra Librarian 3D Model Ultra Librarian OPEDAS0128 CAD Model

Description

The 916792-OPEDAS0128 is an encoder wheel assembly accessory designed for use with the OPE Series sensors.

  • Product Name: 916792-OPEDAS0128
  • Accessory Type: Encoder wheel assembly
  • Designed For: OPE Series sensors
  • Function: Measures rotational/linear motion, converts to electrical signals
  • Package: Box
  • Standard Package: 1 piece
  • Status: Obsolete
  • ECCN: EAR99
  • MSL level: 1
  • Shelf Life: Unlimited
  • REACH status: Unaffected
  • HTSUS code: 9029.10.8000
  • Manufacturer: TT Electronics

You May Also Be Interested in

Broadcom Limited
IC LENS ROUND LASERSTREAM GAMING
Need more? Email Us
ECAD model for ADNS-6190-002
Festo Corporation
SENSOR BRACKET
Need more? Email Us
ECAD model for SAMH-FC-SH
Omron
CONNECTOR FOR 4 PIN PHOTO SENSOR
Lowest to $1.7275
ECAD model for EE-1001
Broadcom Limited
TRIM LENS FOR OPTICAL MOUSE
Need more? Email Us
ECAD model for HLMP-ED80-PS000
Broadcom Limited
IC LASER MOUSE TRIM LENS SFF
Lowest to $10.9684
ECAD model for ADNS-6160-001
Omron
CONNECTOR FOR PHOTOSENSORS
Need more? Email Us
ECAD model for EE-1010 2M
Panasonic
REFLECTOR 49.3MM X 50.3MM
Need more? Email Us
ECAD model for RF-230
Broadcom Limited
LENS ROUND FOR ADNS-5000
Need more? Email Us
ECAD model for ADNS-5100
TT Electronics
ENCODER 128PPR DISK ASSY SHAFT
Need more? Email Us
ECAD model for OPEDAS0128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention