EN
  • EN
  • DE

ADNS-3120-001

Part No ADNS-3120-001
Manufacturer Broadcom Limited
Catalog Sensors, Transducers Accessories
Description TRIM LENS FOR OPTICAL MOUSE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Broadcom Limited
Status Obsolete(EOL)
Accessory Type Mouse Lens
For Use With/Related Products ADNS-2220, ADNS-3040, HLMP-ED80-PS000 LED
Win Source Part Number 1014875-ADNS-3120-001
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Automotive
Ultra Librarian 3D Model Ultra Librarian ADNS-3120-001 CAD Model

Description

The ADNS-3120-001 is a low-power optical mouse sensor from Broadcom Limited. It provides a complete and compact solution for implementing optical navigation in various pointing devices. This sensor leverages optical technology to accurately track motion, making it suitable for cordless mice, integrated pointing devices, and other input peripherals.

Applications:

  • Cordless optical mice
  • Integrated pointing devices (e.g., trackpads in laptops)
  • Optical trackballs
  • PC peripherals
  • Human interface devices (HIDs)

Features:

  • Low power consumption
  • High resolution
  • Self-adjusting frame rate for optimum performance
  • Internal oscillator – no external components required
  • Surface mount technology (SMT) compatible
  • Accurate motion tracking
  • Small form factor

Benefits:

  • Extended Battery Life: Low power consumption extends the operational lifespan of cordless devices, reducing the frequency of battery replacements or recharging.
  • Precise Navigation: High resolution and accurate motion tracking ensure smooth and responsive cursor control.
  • Simplified Design: Internal oscillator eliminates the need for external clock components, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Integration of all essential optical navigation functions minimizes the bill of materials and lowers overall system costs.
  • Reliable Performance: Self-adjusting frame rate optimizes performance under varying lighting conditions and surface textures.

Additional Details:

The ADNS-3120-001 utilizes a CMOS process and requires a single 5V power supply. It communicates with a host microcontroller via a serial peripheral interface (SPI). The sensor's resolution can be adjusted to accommodate different application requirements. It is designed for use with an infrared LED for optimal performance. This sensor is packaged in a compact form factor, making it suitable for space-constrained applications.

The sensor's optical navigation technology involves capturing images of the surface beneath the mouse and analyzing the changes in these images to determine the direction and speed of motion. This technology allows for accurate and reliable tracking on a wide range of surfaces, including wood, plastic, and fabric.

You May Also Be Interested in

Phoenix Contact
PI/NI-2I/I
Need more? Email Us
Phoenix Contact
CABLE 3POS
Need more? Email Us
TE Connectivity
TEMP SENSOR
Need more? Email Us
Phoenix Contact
PI/NI-2D/24
Need more? Email Us
Phoenix Contact
VALVE CONNECTOR 3POS
Need more? Email Us
Zilog
PIR LENS - CLIP ON
Need more? Email Us
Telemecanique Sensors
ACCESSORY FOR SENSOR - REFLECTOR
Need more? Email Us
Omron
L-BRACKET TALL HORIZONT FOR E3T
Need more? Email Us
Phoenix Contact
VALVE CONN 3POS TYPE A 1 LED
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess