EN
  • EN
  • DE

45316KFEB1

Part No 45316KFEB1
Manufacturer Broadcom Limited
Catalog OEM Parts (0 - 9)
Description Full-Band Capture Satellite Multidemodulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999190-45316KFEB1
Categories OEM Parts(0-9)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 45316KFEB1 CAD Model

Description

The 45316KFEB1 is a component manufactured by Broadcom Limited. Similar to other Broadcom products, it is highly likely that this part is a network switch IC, transceiver, or another type of communication integrated circuit. Given the numerical proximity to part number 45302KFEB1, it likely belongs to the same product family or a closely related one.

Applications

  • Network switches: Used in Ethernet switches for data centers and enterprise networks.
  • Routers: Implemented in home and business routers for internet connectivity.
  • Set-top boxes: Integrated into media streaming devices for network access.
  • Wireless access points: Employed in Wi-Fi access points for wireless connectivity.
  • Optical transceivers: Utilized in high-speed data communication systems.

Features

  • High-speed data transfer: Supporting gigabit or multi-gigabit Ethernet speeds.
  • Integrated PHY: Incorporating physical layer transceivers for network communication.
  • Advanced switching features: Supporting VLANs, QoS, and other network management protocols.
  • Low power consumption: Optimizing energy efficiency in networking devices.
  • Compact package: Enabling integration into space-constrained designs.

Benefits

  • Increased network performance: Providing high-bandwidth connectivity for data-intensive applications.
  • Reduced system cost: Integrated features minimize the need for external components.
  • Improved energy efficiency: Low power consumption reduces operating costs and extends battery life.
  • Simplified design: Compact package simplifies board layout and reduces design complexity.
  • Enhanced reliability: Designed for robust performance in demanding environments.

Additional Details

Without the specific datasheet, detailed specifications are unavailable. However, given the similarity to the 45302KFEB1, it's reasonable to assume that this part shares many of the same features and capabilities, potentially with slight variations in performance or feature set. Broadcom's communication ICs often support various Ethernet standards (e.g., 10/100/1000Base-T, 10GBase-T), feature integrated memory, and incorporate advanced security features. The '45316' portion of the part number likely indicates a specific product family, and 'KFEB1' likely represents a specific configuration or revision. The datasheet is necessary to determine exact specifications such as port count, switching capacity, and power consumption.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess