EN
  • EN
  • DE

BS62LV1027STIP70

Part No BS62LV1027STIP70
Manufacturer Brilliance Semiconductor
Catalog END - OF - LIFE
Description Very Low Power/Voltage CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Brilliance Semiconductor
Win Source Part Number 1154568-BS62LV1027STIP70
Manufacturer Homepage 0
Ultra Librarian 3D Model Ultra Librarian BS62LV1027STIP70 CAD Model

Description

The BS62LV1027STIP70 is a low-voltage, high-speed CMOS Static RAM (SRAM) manufactured by Brilliance Semiconductor. It's an SRAM, implying fast data access and straightforward control. Given its category as 'END - OF - LIFE', the part is no longer actively manufactured, but its specs are crucial for maintaining older systems or for comparative analyses.

Applications:

  • Embedded Systems: Ideally used in embedded systems that need fast, low-power memory such as portable devices and industrial controllers.
  • Cache Memory: Suited as cache memory in systems requiring rapid access to frequently accessed data.
  • Data Buffering: Applied in data buffering tasks where temporary storage is needed, such as in communication systems.
  • Industrial Control: Integrated into industrial control applications for immediate data storage and processing.
  • Instrumentation: Used in instruments and measurement tools demanding quick memory access.

Features:

  • Low Voltage Operation: Engineered for low voltage operation, commonly at around 3V, thus minimizing power consumption.
  • High-Speed Access: The '70' likely suggests an access time of 70ns, signifying swift read and write operations.
  • CMOS Technology: Built using CMOS technology to ensure low static power dissipation.
  • 1Mbit Memory: The '1027' suggests a 1Mbit memory density, configured as 128K x 8 bits.
  • STIP Package: Provided in a STIP (Shrinked Thin Inline Package).
  • Wide Temperature Range: Often specified to function over an industrial temperature range.

Benefits:

  • Reduced Power Consumption: Low voltage operation inherently reduces power demands.
  • Fast Performance: Rapid access times facilitate efficient data handling in real-time applications.
  • Simple Integration: A simple interface allows for easy incorporation into diverse digital circuits.
  • Reliable Storage: Provides robust data storage with minimal failure likelihood.
  • Legacy Support: Useful for supporting and repairing older hardware that depends on this SRAM variant.

Additional Details: The STIP package supports high-density board assembly. Consult the device's datasheet to confirm precise voltage and timing parameters. The 128K x 8 organization allows accessing data in 8-bit (byte) blocks. Although EOL, the documentation is typically accessible online.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess