The BS62LV1027SIG70 is a low-power CMOS static RAM (SRAM) fabricated by Brilliance Semiconductor. Designed for applications needing low power consumption and fast access times, this 1Mb SRAM is ideal for portable devices, embedded systems, and battery-backed applications.
Applications
- Portable devices (e.g., PDAs, handheld computers)
- Embedded systems
- Battery-backed memory
- Data logging
- Industrial control systems
Features
- Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
- Fast Access Time: Offers an access time of 70ns, ensuring quick data retrieval.
- Wide Operating Voltage: Operates over a broad voltage range for flexibility in system design.
- 1Mb Memory Capacity: Provides ample storage for code and data.
- Data Retention: Maintains data even when power is removed, suitable for battery-backed applications.
Benefits
- Extended Battery Life: Low power consumption allows for longer operation in portable devices.
- Improved System Performance: Fast access times enhance overall system responsiveness.
- Reliable Data Storage: Ensures data integrity and stability in critical applications.
- Design Flexibility: Wide operating voltage simplifies integration into various systems.
- Data Security: Data retention feature prevents data loss during power outages.
Technical Specifications
The BS62LV1027SIG70 has a memory organization of 128K x 8 bits. It operates on a wide voltage range, typically between 2.7V and 5.5V. Standby current is very low to minimize power consumption when not actively in use. The operating temperature range usually extends from -40°C to +85°C. Available in various package types, including SOP and TSOP, to accommodate different mounting requirements.
This SRAM balances speed, power efficiency, and data retention, making it a suitable choice for a wide range of applications where these characteristics are critical. Its low power consumption and fast access times contribute to improved system performance and energy conservation.