EN
  • EN
  • DE

AA40F

Part No AA40F
Manufacturer Bright Toward Industrial Co., Ltd.
Catalog Solid State Relays
Description SSR RELAY SPST-NO 45MA 0-1500V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr Bright Toward Industrial Co., Ltd.
Series 40
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.17VDC
Voltage - Load 0 V ~ 1500 V
Load Current 45 mA
On-State Resistance (Max) 300 Ohms
Termination Style Gull Wing
Package / Case 6-SMD (0.300", 7.62mm)
Supplier Device Package 6-SMD
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Win Source Part Number 859128-AA40F
Ultra Librarian 3D Model Ultra Librarian AA40F CAD Model

Description

The 859128-AA40F is a solid-state relay from Bright Toward Industrial Co., Ltd.

  • Series: 40
  • Package Type: Tube
  • Termination Style: Gull-Wing
  • Output Type: AC and DC
  • Circuit Configuration: SPST-NO (1 Form A)
  • Load Current: 45 mA
  • Voltage Load: 0V to 1500V
  • Package: 6-SMD (0.300", 7.62mm)
  • Mounting Type: Surface-Mount
  • Status: Active
  • Standard Package: 50 pcs

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 750MA 24-253V
Need more? Email Us
Omron
SSR RELAY SPST-NO 5A 100-240V
Need more? Email Us
Omron
SOLID STATE RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7803 $60.4848
38+ $3.1023 $117.8874
58+ $3.0053 $174.3074
80+ $2.9083 $232.6640
103+ $2.8113 $289.5639
138+ $2.5202 $347.7876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess