EN
  • EN
  • DE

AA28F

Part No AA28F
Manufacturer Bright Toward Industrial Co., Ltd.
Catalog Solid State Relays
Description SSR RELAY SPST-NO 4.5A 0-40V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr Bright Toward Industrial Co., Ltd.
Series 28
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.37VDC
Voltage - Load 0 V ~ 40 V
Load Current 4.5 A
On-State Resistance (Max) 30 mOhms
Termination Style PC Pin
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Win Source Part Number 859122-AA28F
Ultra Librarian 3D Model Ultra Librarian AA28F CAD Model

Description

The 28 series solid-state relay is a high-quality and reliable component for various applications.

  • Relay Type: Solid-State Relay
  • Series: 28 Series
  • Termination Style: PC Pin
  • Packaging: Tube
  • Pieces per Package: 50
  • Voltage Input: 1.37VDC
  • Output Type: AC and DC
  • Circuit Configuration: SPST-NO (1 Form A)
  • Maximum On-State Resistance: 30 mOhms
  • Load Current: 4.5A
  • Voltage Load Range: 0V to 40V
  • Mounting Type: Surface Mount
  • Package: 6-DIP
  • Manufacturer: Bright Toward Industrial Co., Ltd.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY 35A 200-480V
Need more? Email Us
Omron
45A 1-PHASE SSR ZERO CROSS
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess