EN
  • EN
  • DE

BP2338H

Part No BP2338H
Manufacturer Bright Power
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819574-BP2338H
Ultra Librarian 3D Model Ultra Librarian BP2338H CAD Model

Description

The BP2338H is a high-precision primary-side regulated flyback power switch manufactured by Bright Power Semiconductor Co., Ltd. It's designed for use in LED lighting applications and other low-power applications.

Applications

  • LED lighting drivers
  • Power adapters
  • Battery chargers
  • Standby power supplies
  • Low-power AC-DC converters

Features

  • Primary-side regulation (PSR)
  • High precision constant current (CC) and constant voltage (CV) control
  • Built-in high voltage MOSFET
  • Low startup current
  • Short-circuit protection (SCP)
  • Overvoltage protection (OVP)
  • Overtemperature protection (OTP)
  • Open-loop protection
  • Frequency jittering for improved EMI performance

Benefits

  • Simplified design and reduced BOM cost due to primary-side regulation, eliminating the need for secondary-side feedback components.
  • High efficiency and low power consumption, leading to energy savings.
  • Robust protection features enhance system reliability.
  • Excellent EMI performance reduces the need for external filtering.
  • High precision CC/CV control ensures stable and accurate output regulation.

Additional Details

The BP2338H utilizes primary-side regulation, which simplifies the design of power supplies by eliminating the need for optocouplers and other secondary-side feedback components. This reduces the BOM cost and improves the overall reliability of the system. The built-in high voltage MOSFET further reduces the component count. The high precision CC/CV control ensures that the output voltage and current are accurately regulated, even under varying input voltage and load conditions. The integrated protection features, such as SCP, OVP, and OTP, protect the device and the load from damage in the event of a fault condition. The frequency jittering technique helps to improve the EMI performance of the power supply, reducing the need for external filtering. The BP2338H is optimized for LED lighting applications, but it can also be used in a variety of other low-power applications. The datasheet provides full technical specifications regarding voltage, current, and recommended operating conditions.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Others
Lowest to $0.3269

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess