EN
  • EN
  • DE

MP915-8.00-1%

Part No MP915-8.00-1%
Manufacturer Caddock Electronics Inc.
Catalog Through Hole Resistors
Description RES 8 OHM 1% 15W TO126 / 8 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Caddock Electronics Inc.
Series Kool-Pak®MP900
Package Tube
Resistance 8 Ohms
Tolerance ±1%
Power (Watts) 15W
Composition Thick Film
Features Moisture Resistant, Non-Inductive
Temperature Coefficient -20/ +80ppm/°C
Temperature Range - Operating -55°C ~ 150°C
Package / Case TO-126-2
Supplier Device Package TO-126
Dimension 0.320" L x 0.110" W (8.12mm x 2.79mm)
Height - Seated (Max) 0.450" (11.44mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Other Names Q5845716,REFMP915-8.00-1%,MP915-8.00-1%-ND,MP915-8.00-F,MP9158.001%
Standard Package 50
Win Source Part Number 1227356-MP915-8.00-1%
Ultra Librarian 3D Model Ultra Librarian MP915-8.00-1% CAD Model

Description

The MP915-8.00-1% is a high-precision, high-voltage resistor manufactured by Caddock Electronics Inc. It is designed for applications requiring accurate and stable resistance values under high voltage conditions. The 1% tolerance indicates the precision of the resistance value.

Applications

  • High-voltage power supplies.
  • Precision voltage dividers.
  • Current sensing in high-voltage circuits.
  • Medical equipment (e.g., defibrillators).
  • Test and measurement equipment.

Features

  • High Voltage Capability: Designed to withstand high voltage levels.
  • High Precision: 1% tolerance ensures accurate resistance value.
  • High Stability: Provides stable resistance value over temperature and time.
  • Non-Inductive Design: Minimizes inductance for high-frequency applications.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Accurate Voltage and Current Control: Enables precise voltage and current control in high-voltage circuits.
  • Improved System Performance: High stability ensures consistent performance over time.
  • Reduced Noise: Non-inductive design minimizes noise in high-frequency applications.
  • Reliable Operation: Designed for reliable operation in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures that the resistor is environmentally friendly.

Additional Details

The MP915-8.00-1% is constructed using Caddock's advanced film resistor technology, which provides excellent stability and precision. The resistor is designed to withstand high voltage levels without degradation in performance. The non-inductive design minimizes inductance, making it suitable for high-frequency applications. The resistor is available in a variety of package sizes to suit different application needs. It has a radial lead configuration. The 1% tolerance ensures that the resistance value is within 1% of the specified value. This resistor is commonly used in applications where high accuracy and stability are critical, such as in high-voltage power supplies and precision voltage dividers. Proper derating for voltage and power is essential for ensuring long term reliability.

You May Also Be Interested in

Bourns Inc.
RES 0.2 OHM 1% 20W TO220-2
Lowest to $13.9090
Bourns Inc.
RES 0.5 OHM 1% 20W TO220-2
Lowest to $4.8833
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Vishay
RES 2 OHM 6.5W 5% AXIAL / 2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Need more? Email Us
KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Yageo
RES 10K OHM 5% 1/4W AXIAL
Lowest to $0.0081
Ohmite
RES 1K OHM 5% 10W AXIAL
Lowest to $3.0510

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess