EN
  • EN
  • DE

BL-HGE35A-AV-TRB

Part No BL-HGE35A-AV-TRB
Manufacturer BRIGHT LED
Catalog HOT - SALES and EOL Components
Description LED Uni-Color Yellow Green 570nm 2-Pin Chip LED T/R | 0805 YELLOW GREEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer American Bright Optoelectronics Corporation
Packaging Reel
Color Yellow-Green
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 35mcd
Lens Style Rectangle with Flat Top
Lens Size 1.26mm x 1.25mm
Voltage - Forward (Vf) 2V
Current - Test 20mA
Viewing Angle 120°
Mounting Style SMD
Wavelength - Dominant 571nm
Wavelength - Peak 570nm
Manufacturer Package 0805
Supplier Device Package 0805
Parts Dimension 2.00mm L x 1.25mm W
Height (Maximum) 1.10mm
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 236127-BL-HGE35A-AV-TRB
Family Name BL-HGE35A-AV
Introduction Date September 14, 2015
ECCN EAR99
Country of Origin China
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian BL-HGE35A-AV-TRB CAD Model

Description

Product Overview

The BL-HGE35A-AV-TRB is a versatile LED component engineered for high-performance lighting solutions. Known for its robustness and energy efficiency, this component is suitable for a wide range of electronic projects demanding quality illumination.

Features & Benefits

  • High energy efficiency helping in cost reduction.
  • Long-lasting performance ensuring reduced maintenance.
  • High-intensity light output for stringent lighting requirements.
  • Environmentally friendly with low power usage.

Applications

  • Smart lighting systems: automated light controls.
  • Telecommunication: indicator lights and backlighting.
  • Automotive: head-up displays and control panels.
  • Commercial lighting: downlights and track lighting.

You May Also Be Interested in

Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.1287
Delta Electronics
Inductor RF Chip Wirewound 22uH 10% 7.96MHz 10Q-Factor Ferrite 0.25A 6Ohm DCR 0805 T/R / CHIP INDUCTOR 22.0UH10% 250MA 6.
Need more? Email Us
Delta Electronics
Inductor RF Chip Wirewound 1.8uH 5% 7.96MHz 15Q-Factor Ferrite 0.35A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.8UH5% 350MA 0.9O
Need more? Email Us
Littelfuse Inc.
Slow-Blow Chip Fuses | FUSE BOARD MNT 500MA 24VDC 0402
Lowest to $13.9755
NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8DFN
Lowest to $1.5266
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $191.0448
IDT, Integrated Device Technology Inc
IC DYNAMIC BUS SIZER 68-PLCC
Lowest to $10.8258
Diodes Incorporated
TVS Diode Single Uni-Dir 15.3V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 15.3V 25.2V DO201
Lowest to $0.0979

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2,305+ $0.0217 $50.0185
5,620+ $0.0178 $100.0360
8,725+ $0.0172 $150.0700
11,980+ $0.0167 $200.0660
15,530+ $0.0161 $250.0330
20,690+ $0.0145 $300.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,320 pieces
MOQ: 2305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess