The UM66T-19L is a CMOS LSI melody generator IC produced by BOWIN ELECTRONIC CO. It is designed to produce a pre-programmed melody. It's commonly used in applications where a simple, low-cost melody is required for notification or entertainment purposes.
Applications
- Door chimes
- Toys
- Musical greeting cards
- Alarm clocks
- Other simple musical devices
Features
- Pre-programmed melody
- Low power consumption
- Simple interface
- Compact size
- CMOS LSI technology
Benefits
- Easy to integrate into various electronic devices
- Long battery life due to low power consumption
- Cost-effective solution for melody generation
- Provides a simple and reliable melody output
Additional Details
The UM66T-19L requires a minimal number of external components to operate, typically just a power supply, a speaker, and a few passive components for filtering and volume control. The operating voltage is usually in the range of 1.5V to 3.0V. The melody is pre-programmed at the factory and cannot be changed by the user. The IC generates the melody by reading data from an internal ROM and outputting the corresponding audio signal. The output can directly drive a small speaker or be amplified using an external amplifier. The UM66T series are commonly used in applications where simplicity and low cost are more important than flexibility or customizability. The internal oscillator requires an external resistor for frequency control. The specific melody varies depending on the variant of the UM66T series, so it is essential to verify the melody prior to ordering. The device is usually available in a TO-92 package.
For detailed specifications and application examples, refer to the BOWIN ELECTRONIC CO. datasheet.