EN
  • EN
  • DE

TISP61521D-S

Part No TISP61521D-S
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description DUAL FORWARD-CONDUCTING P-GATE THYRISTORS PROGRAMMABLE OVERVOLTAGE PROTECTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Bourns Inc.
Win Source Part Number 217085-TISP61521D-S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP61521D-S CAD Model

Description

The TISP61521D-S is a surge protection thyristor manufactured by Bourns, Inc. It is designed to protect telecommunication lines and sensitive electronic equipment from transient voltage surges. This device is part of the TISP series, which is known for its reliability and fast response to overvoltage conditions.

Applications:

  • Telecommunication line protection: Protecting telephone lines from voltage surges caused by lightning or other electrical events.
  • Central office equipment: Ensuring the reliable operation of sensitive equipment in telecommunication central offices.
  • Data communication lines: Protecting data transmission equipment from damage due to overvoltage.
  • Customer premises equipment (CPE): Safeguarding equipment like modems, routers, and telephones in homes and businesses.

Features:

  • Low voltage overshoot: Minimizes voltage overshoot during surge events, providing enhanced protection for downstream components.
  • Fast response time: Quickly clamps the voltage to a safe level during a surge, preventing damage.
  • High surge current capability: Able to withstand high surge currents without failure.
  • Surface mount packaging: Facilitates automated assembly and saves board space.
  • RoHS compliant: Complies with environmental regulations, ensuring it's free from hazardous substances.

Benefits:

  • Enhanced system reliability: Protects sensitive electronic equipment from damage due to voltage surges, improving overall system reliability.
  • Reduced downtime: Minimizes equipment downtime caused by surge-related failures.
  • Lower maintenance costs: Reduces the need for repairs and replacements due to surge damage.
  • Improved safety: Protects users from electrical hazards associated with voltage surges.
  • Compliance with industry standards: Meets relevant industry standards for surge protection.

Additional Details:

The TISP61521D-S typically has a breakover voltage around 21V. For specific design requirements, it is crucial to consult the datasheet. This thyristor acts as a voltage-triggered switch, rapidly transitioning to a low-impedance state when the voltage exceeds the breakover voltage. This diverts the surge current away from the protected circuitry. The device's holding current and on-state voltage are important parameters to consider during circuit design to ensure proper operation and reset after the surge has subsided. The surface mount package allows for efficient assembly and minimal board space usage.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8143 $61.0725
175+ $0.6676 $116.8300
270+ $0.6468 $174.6360
370+ $0.6260 $231.6200
480+ $0.6052 $290.4960
640+ $0.5429 $347.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,734 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess