Product Overview: SN74LVC1G86YZPR by Texas Instruments
The SN74LVC1G86YZPR is a high-performance, single 2-input exclusive OR (XOR) gate integrated circuit (IC) from Texas Instruments, designed for use in a wide range of digital applications. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC1G86YZPR operates with a supply voltage ranging from 1.65V to 5.5V, making it ideal for interfacing with both 3.3V and 5V logic levels.
This exclusive OR gate IC comes in a compact DSBGA package with a 6-ball configuration, which is highly suited for space-constrained applications. The small footprint of the package allows for a more efficient use of board space, while still providing the robust functionality expected from Texas Instruments' components.
Key Features
- Logic Family: LVC - Low-Voltage CMOS
- Operating Voltage Range: 1.65V to 5.5V
- Logic Type: 2-input Exclusive OR (XOR) Gate
- Output Drive Capability: ±24mA at 3.3V
- Propagation Delay Time: Approximately 2.9ns at 3.3V
- Package Type: DSBGA with 6-ball configuration
- RoHS Compliant and Lead-Free
The SN74LVC1G86YZPR is designed to provide optimal speed and power efficiency. It features a balanced propagation delay and transition times, which ensures reliable and fast operation in high-speed digital systems. The device is also characterized for operation from -40°C to 85°C, making it suitable for industrial applications where temperature extremes are common.
Additionally, the SN74LVC1G86YZPR includes inputs and outputs that are high-impedance when VCC is 0V, which reduces power consumption and prevents damage during power-up or power-down situations. The IC also supports down-voltage interfacing and provides full functionality at 5V, 3.3V, and 2.5V supply voltages, which is critical for mixed-voltage environments.
With its robust design and versatile features, the SN74LVC1G86YZPR from Texas Instruments is a reliable choice for designers who require a high-performance XOR gate in a highly compact package. It is commonly used in applications such as signal gating, data path logic, and various arithmetic operations.