EN
  • EN
  • DE

TISP4265H3BJR

Part No TISP4265H3BJR
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case DO-214AA
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
RoHS State Request Verification
Win Source Part Number 735204-TISP4265H3BJR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP4265H3BJR CAD Model

Description

The TISP4265H3BJR is a Thyristor Surge Protector from Bourns Inc., designed to protect telecommunication equipment from overvoltage transients. It provides robust protection against lightning surges and other voltage spikes, safeguarding sensitive electronic components. This device is commonly used in telephone line protection circuits to shunt transient voltages to ground, preventing damage to connected equipment.

Applications:

  • Telephone line protection: Safeguarding telephones, modems, and fax machines from lightning strikes and power surges.
  • Central office equipment protection: Protecting sensitive telecommunications infrastructure.
  • Subscriber line interface circuits (SLICs): Ensuring the reliability of SLIC components.
  • Data line protection: Protecting data communication lines.
  • General overvoltage protection: Protecting any equipment connected to telecom lines.

Features:

  • Low Voltage Overshoot: Limits voltage overshoot during surge events.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • Fast Response Time: Quickly clamps overvoltage transients.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits:

  • Equipment Protection: Prevents damage to sensitive electronics from overvoltage events.
  • Improved Reliability: Enhances the reliability of telecommunication systems.
  • Reduced Downtime: Minimizes downtime caused by surge-related failures.
  • Compact Design: Saves valuable board space.
  • Environmentally Friendly: Meets environmental standards for hazardous substances.

Additional Details:

The TISP4265H3BJR has a specific voltage trigger level and holding current, as defined in the datasheet. It is designed to handle specified surge currents according to industry standards. The device's clamping voltage is a critical parameter, determining the maximum voltage that will be allowed to pass through during a surge event. The small package size enables easy integration into compact protection circuits. Detailed electrical characteristics, surge current ratings, and clamping voltage specifications are available in the manufacturer's datasheet.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $0.3128
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess