EN
  • EN
  • DE

TISP4070J3BJR-STR-N

Part No TISP4070J3BJR-STR-N
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840266-TISP4070J3BJR-STR-N
Ultra Librarian 3D Model Ultra Librarian TISP4070J3BJR-STR-N CAD Model

Description

The TISP4070J3BJR-STR-N is a Thyristor Surge Protector manufactured by Bourns, Inc. It's designed to protect telecommunication lines and equipment from overvoltage transients caused by lightning strikes, power faults, and inductive switching. This device provides robust protection by shunting excess energy away from sensitive circuitry, preventing damage and ensuring reliable operation.

Applications

  • Telecommunication Line Protection: Used to protect telephone lines, modems, and other communication equipment from lightning surges and power line faults.
  • Central Office Equipment: Safeguards sensitive equipment in telecommunication central offices from transient voltages.
  • Customer Premises Equipment (CPE): Protects customer-owned telecommunication devices from overvoltage conditions.
  • Data Communication Interfaces: Provides surge protection for data communication lines and equipment.

Features

  • Thyristor Technology: Utilizes thyristor technology for fast and reliable overvoltage protection.
  • Low On-State Voltage: Exhibits a low on-state voltage, minimizing power dissipation during normal operation.
  • High Surge Current Capability: Capable of handling high surge currents without degradation or failure.
  • Fail-Safe Protection: Provides fail-safe protection, ensuring that the protected equipment remains safe even if the protector fails.
  • Surface Mount Package: Available in a surface mount package for easy integration into circuit boards.

Benefits

  • Enhanced System Reliability: Improves the overall reliability of telecommunication equipment by protecting it from overvoltage damage.
  • Reduced Downtime: Minimizes downtime due to equipment failures caused by transient voltage events.
  • Cost Savings: Reduces the costs associated with equipment repair and replacement.
  • Easy Installation: Surface mount package simplifies the installation process.

In summary, the TISP4070J3BJR-STR-N from Bourns, Inc. is a reliable Thyristor Surge Protector designed to safeguard telecommunication lines and equipment from damaging overvoltage transients. Its robust protection capabilities and easy installation make it a valuable component for ensuring the reliable operation of telecommunication systems.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,435 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess