The TISP3350T3BJR-S is a Transient Voltage Suppressor (TVS) device manufactured by Bourns Inc. It's designed to protect sensitive electronic circuits from overvoltage transients caused by electrostatic discharge (ESD), lightning surges, and inductive switching. It's commonly used in telecommunications, data communications, and industrial applications to safeguard equipment from damage and ensure reliable operation.
Applications
- Telecommunication Line Protection: Protects telephone lines, modems, and other telecom equipment from voltage surges.
- Data Communication Interfaces: Safeguards data communication lines such as RS-232, RS-485, and Ethernet ports from transient voltage events.
- Industrial Control Systems: Provides overvoltage protection for industrial control equipment and sensors.
- Consumer Electronics: Protects electronic devices such as TVs, set-top boxes, and audio equipment from power surges.
Features
- Transient Voltage Suppression (TVS) Technology: Rapidly clamps transient voltages to safe levels, protecting downstream components.
- Low Clamping Voltage: Minimizes stress on protected components by providing a low clamping voltage during transient events.
- High Surge Current Capability: Can withstand high surge currents without degradation or failure.
- Bidirectional Protection: Provides protection against both positive and negative transient voltages.
- Surface Mount Package: Designed for surface mount PCB assembly, facilitating efficient manufacturing processes.
Benefits
- Enhanced System Reliability: Increases the overall reliability of electronic equipment by preventing surge-related failures.
- Reduced Downtime: Minimizes downtime due to equipment damage caused by overvoltage events.
- Cost Savings: Reduces the costs associated with equipment repair and replacement.
- Simplified Design: Simplifies the implementation of surge protection measures.
In summary, the TISP3350T3BJR-S from Bourns Inc. is a highly effective Transient Voltage Suppressor (TVS) designed to protect sensitive electronic circuits from damaging overvoltage transients. Its combination of low clamping voltage, high surge current capability, and ease of installation makes it a valuable component for ensuring the reliable operation of electronic equipment in a variety of applications.