The TISP2380F3SL is a programmable surge protector manufactured by Bourns, designed to safeguard telecom equipment from overvoltage events such as lightning strikes and power surges. It provides robust protection while maintaining signal integrity and complying with industry standards.
Applications:
- Central Office Equipment Protection.
- Subscriber Line Interface Circuit (SLIC) Protection.
- Modem and Data Line Protection.
- Telecommunications Equipment.
Features:
- Programmable surge protection.
- Low on-state voltage.
- Fast response time to surge events.
- Surface mount packaging.
- Compliance with industry standards such as ITU-T K.20, K.21, and K.45.
Benefits:
- Enhanced protection against overvoltage damage for telecom equipment.
- Minimal impact on signal performance due to low on-state voltage.
- Quick response prevents damage from fast-rising surges.
- Easy integration into circuit boards with surface mount design.
Technical Specifications:
- Breakdown Voltage: Typically 380 V.
- Holding Current: 150 mA.
- Peak Surge Current: 25 A (10/1000 μs waveform).
- Operating Temperature Range: -40°C to +85°C.
- Package Type: SLIC Protector.