EN
  • EN
  • DE

TBU-KE025-500

Part No TBU-KE025-500
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case DFN-2
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
Win Source Part Number 749803-TBU-KE025-500
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBU-KE025-500 CAD Model

Description

The Bourns TBU-KE025-500 is a Transient Blocking Unit (TBU) designed to protect sensitive electronic circuits from overcurrent and overvoltage events. This device is specifically engineered to provide robust protection against surges and faults, ensuring the reliability and longevity of connected equipment. It is commonly used in telecommunications, industrial, and consumer electronics applications.

Applications:

  • Telecom lines
  • Data communication interfaces
  • Industrial control equipment
  • Surge protection devices
  • Consumer electronics

Features:

  • High surge current capability
  • Fast response time
  • Low insertion loss
  • Small footprint
  • RoHS compliant

Benefits:

  • Protects sensitive circuits from damage due to overcurrent and overvoltage
  • Improves system reliability and uptime
  • Minimizes signal degradation
  • Easy to integrate into existing designs
  • Meets environmental regulations

Additional Details:

The TBU-KE025-500 operates by rapidly disconnecting the circuit when an overcurrent condition is detected. It provides a high level of protection without significantly impacting signal integrity under normal operating conditions. The device has a voltage rating of 25V and a hold current of 500mA. It is designed to be used in conjunction with other protection components, such as TVS diodes, to provide comprehensive surge protection. The TBU technology offers advantages over traditional fuses and PTCs, including faster response times and lower insertion loss.

You May Also Be Interested in

Bourns Inc.
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess