EN
  • EN
  • DE

SRR6038-6R2Y

Part No SRR6038-6R2Y
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 6.2UH 2.5A 27 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 33 Weeks
Features 6.2 µH Shielded Wirewound Inductor 2.5 A 27mOhm Max Nonstandard
Manufacturer Bourns Inc.
Series SRR6038
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
Family Name SRR6038
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number SRR6038-6R2Y-ND, SRR6038-6R2YCT, SRR6038-6R2YDKR, SRR6038-6R2YTR, SRR60386R2Y
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897547-SRR6038-6R2Y
Ultra Librarian 3D Model Ultra Librarian SRR6038-6R2Y CAD Model

Description

The SRR6038-6R2Y is a shielded power inductor manufactured by Bourns Inc. Designed for high-efficiency power conversion and filtering applications, it features a robust construction and effective EMI shielding. This inductor is ideal for use in DC-DC converters, power supplies, and other circuits where minimizing electromagnetic interference is crucial.

Applications

  • DC-DC converters for voltage regulation.
  • Power supplies in various electronic devices.
  • EMI filtering to reduce electromagnetic noise.
  • Buck and boost converters for efficient power conversion.
  • Point-of-load (POL) converters in distributed power systems.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and ensures clean signal integrity.
  • High Current Capability: Designed to handle significant current loads without saturation.
  • Low DC Resistance (DCR): Improves efficiency by minimizing power losses.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Reduced EMI: Shielding effectively minimizes interference, improving overall system performance.
  • Efficient Power Conversion: Low DCR minimizes power dissipation, leading to higher efficiency.
  • Stable Performance: High-quality materials ensure reliable operation under various conditions.
  • Space Savings: Compact design allows for increased component density on circuit boards.
  • Simplified Assembly: SMT compatibility streamlines manufacturing processes.

Additional Details

The SRR6038-6R2Y inductor features a ferrite core and is designed for surface mount technology (SMT). Key specifications include an inductance of 6.2µH, a tolerance of ±30%, a saturation current rating, and a low DC resistance. It is RoHS compliant, ensuring environmental safety. Detailed electrical characteristics, physical dimensions, and soldering recommendations can be found in the product datasheet provided by Bourns Inc.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9500 $58.5000
65+ $1.6000 $104.0000
100+ $1.5500 $155.0000
135+ $1.5000 $202.5000
175+ $1.4500 $253.7500
235+ $1.3000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess