EN
  • EN
  • DE

SRR1210-100M

Part No SRR1210-100M
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 10UH 6.5A 18 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 39 Weeks
Features 10 µH Shielded Wirewound Inductor 6.5 A 18mOhm Max Nonstandard
Manufacturer Bourns Inc.
Series SRR1210
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
Family Name SRR1210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number SRR1210-100M-ND, SRR1210-100MDKR, SRR1210-100MTR, SRR1210100M, SRR1210-100MCT
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897493-SRR1210-100M
Ultra Librarian 3D Model Ultra Librarian SRR1210-100M CAD Model

Description

The Bourns SRR1210-100M is a 10 µH shielded drum core, wirewound inductor with a current rating of 6.5 A and a maximum DC resistance of 18 mΩ. It is a surface mount device (SMD) with a 1210 package size. The SRR1210-100M is ideal for a wide range of applications, including power supplies, DC-DC converters, and motor controllers.

Features and Benefits

  • Shielded drum core construction for low EMI
  • High current rating (6.5 A)
  • Low DC resistance (18 mΩ)
  • SMD package for ease of assembly
  • Wide operating temperature range (-55°C to +125°C)

Applications

  • Power supplies
  • DC-DC converters
  • Motor controllers
  • Automotive electronics
  • Industrial electronics
  • Telecommunications equipment

Technical Specifications

  • Inductance: 10 µH
  • Current rating: 6.5 A
  • DC resistance: 18 mΩ (max)
  • Core type: Shielded drum core
  • Package size: 1210 (3.2 mm x 2.5 mm)
  • Operating temperature range: -55°C to +125°C

Benefits of Using the SRR1210-100M

The Bourns SRR1210-100M offers a number of benefits over other types of inductors, including:

  • Low EMI: The shielded drum core construction of the SRR1210-100M helps to reduce EMI emissions, making it ideal for use in noise-sensitive applications.
  • High current rating: The SRR1210-100M has a current rating of 6.5 A, making it capable of handling high currents without saturating.
  • Low DC resistance: The SRR1210-100M has a low DC resistance of 18 mΩ, which helps to minimize power losses.
  • SMD package: The SRR1210-100M is available in an SMD package, which makes it easy to assemble and solder.
  • Wide operating temperature range: The SRR1210-100M has a wide operating temperature range of -55°C to +125°C, making it suitable for use in a variety of environments.

Conclusion

The Bourns SRR1210-100M is a high-performance, shielded drum core, wirewound inductor that is ideal for a wide range of applications. It offers a number of benefits, including low EMI, high current rating, low DC resistance, SMD package, and wide operating temperature range.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7383 $51.6810
170+ $0.6058 $102.9860
260+ $0.5869 $152.5940
355+ $0.5679 $201.6045
460+ $0.5490 $252.5400
610+ $0.4922 $300.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,066 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess