EN
  • EN
  • DE

SRP7028A-R68M

Part No SRP7028A-R68M
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 680NH 15.5A 5.5MOHM SM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 29 Weeks
Features 680 nH Shielded Wirewound Inductor 15.5 A 5.5mOhm Max Nonstandard
Manufacturer Bourns Inc.
Series SRP7028A
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package Nonstandard
Family Name SRP7028A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number SRP7028A-R68MTR, SRP7028A-R68MDKR, SRP7028A-R68MCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897456-SRP7028A-R68M
Ultra Librarian 3D Model Ultra Librarian SRP7028A-R68M CAD Model

Description

The SRP7028A-R68M is a shielded power inductor manufactured by Bourns Inc. This inductor is designed for use in high-current power supply applications, offering excellent EMI shielding and a low profile. It is suitable for use in DC-DC converters, power amplifiers, and other applications where minimizing electromagnetic interference is crucial.

Applications

  • DC-DC converters for voltage regulation.
  • Power supplies in portable electronic devices.
  • EMI filtering to reduce electromagnetic interference.
  • Buck and boost converters for efficient power conversion.
  • High-current power amplifiers.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and provides a cleaner signal.
  • Low Profile: Suitable for applications with height restrictions.
  • High Current Capability: Designed to handle significant current loads without saturation.
  • Low DC Resistance (DCR): Improves efficiency by minimizing power loss.
  • High Inductance Value: Provides effective energy storage for power applications. Inductance value is 0.68µH.

Benefits

  • Reduced EMI: Shielding minimizes interference with surrounding components, improving system performance.
  • Space Savings: Low profile design allows for higher component density on circuit boards.
  • Efficient Power Conversion: Low DCR reduces power losses, improving overall system efficiency.
  • Stable Performance: High-quality materials ensure reliable operation over a wide range of conditions.
  • Improved Signal Integrity: Effective filtering reduces noise and improves signal quality.

Additional Details

The SRP7028A-R68M inductor features a ferrite core and is designed for surface mount technology (SMT). Key specifications include an inductance of 0.68µH, a tolerance of typically ±20%, a saturation current rating, and a low DC resistance. It is RoHS compliant, ensuring environmental safety. Detailed electrical characteristics, physical dimensions, and soldering recommendations can be found in the product datasheet provided by Bourns Inc.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess