EN
  • EN
  • DE

SDR0302-220ML

Part No SDR0302-220ML
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 22UH 520MA 660MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 31 Weeks
Features 22 µH Unshielded Wirewound Inductor 520 mA 660mOhm Max Nonstandard
Manufacturer Bourns Inc.
Series SDR0302
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
Family Name SDR0302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number -SDR0302-220ML-ND, SDR0302-220ML-ND, SDR0302-220MLCT, -SDR0302-220MLTR, -SDR0302-220ML, SDR0302-220MLTR, SDR0302-220MLDKR, SDR0302220ML, -SDR0302-220MLCT
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894020-SDR0302-220ML
Ultra Librarian 3D Model Ultra Librarian SDR0302-220ML CAD Model

Description

The Bourns Inc. SDR0302-220ML is a 22 µH unshielded wirewound inductor with a maximum current rating of 520 mA and a maximum resistance of 660mOhm.

  • Inductance: 22 µH unshielded wirewound
  • Current Rating: 520 mA (max)
  • Resistance: 660mOhm (max)
  • Package: nonstandard
  • Series: SDR0302 series
  • Mounting: surface mount
  • Operating Temperature: -40°C to 125°C
  • Family Name: SDR0302
  • Category: inductors
  • Package: reel-TR
  • Quantity per Package: 2000
  • Estimated Production Lead Time: 31 weeks
  • REACH Status: REACH unaffected
  • HTSUS: 8504.50.4000
  • Other part numbers: SDR0302-220ML-ND, SDR0302-220MLCT, SDR0302-220MLTR, SDR0302-220MLDKR, SDR0302220ML, and -SDR0302-220MLCT

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5217 $52.1700
235+ $0.4281 $100.6035
365+ $0.4147 $151.3655
500+ $0.4014 $200.7000
645+ $0.3880 $250.2600
865+ $0.3478 $300.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess