EN
  • EN
  • DE

RLB9012-1R0ML

Part No RLB9012-1R0ML
Manufacturer Bourns Inc.
Catalog OEM Souring
Description Power inductor (lead type) 1.0uH 20% 10A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464792-RLB9012-1R0ML
Manufacturer Bourns Inc.
Package Tray
Product Status Active
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 1µH
Tolerance ±20%
Current Rating (Amps) 10A
Shielding Unshielded
DC Resistance (DCR) 13 mOhm Max
Q @ Freq 20 @ 7.96MHz
Frequency - Self Resonant 150MHz
Operating Temperature -55°C ~ 125°C
Inductance Frequency - Test 1kHz
Mounting Type Through Hole
Package / Case Radial, Vertical Cylinder
Size / Dimension 0.354" Dia (9.00mm)
Height - Seated (Max) 0.480\
Ultra Librarian 3D Model Ultra Librarian RLB9012-1R0ML CAD Model

Description

Developed by Bourns, a leader in electronic components, the RLB9012-1R0ML exemplifies the company's commitment to delivering high-quality inductive components. This power inductor is designed for lead type applications, boasting a 1.0uH inductance with a 20% tolerance and the capability to handle up to 10A of current. It represents an essential component for power supply circuits, where it helps maintain stable current flow and supports efficient energy storage and release. The RLB9012-1R0ML is particularly suited for use in high-current applications, providing excellent inductance and current handling capabilities that are vital for minimizing energy losses in power conversion processes. Its robust design ensures that it can withstand the rigors of various operating environments, making it an ideal choice for automotive systems, industrial machinery, and consumer electronics that require reliable power management solutions. With its focus on performance and reliability, the RLB9012-1R0ML highlights Bourns' expertise in producing inductive components that meet the demanding requirements of today's electronic devices. The incorporation of this inductor into circuit designs underscores a commitment to achieving high efficiency and longevity, demonstrating Bourns’ pivotal role in advancing electronic component technology.

You May Also Be Interested in

Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Altera
FPGA
Need more? Email Us
Amd
FPGA
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3768 $58.4040
375+ $0.3092 $115.9500
580+ $0.2995 $173.7100
800+ $0.2899 $231.9200
1,035+ $0.2802 $290.0070
1,380+ $0.2513 $346.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess