EN
  • EN
  • DE

R3679DR-S

Part No R3679DR-S
Manufacturer Bourns Inc.
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
RoHS Compliant
Win Source Part Number 1130333-R3679DR-S
Categories Custom Parts
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R3679DR-S CAD Model

Description

The R3679DR-S is a transient voltage suppressor (TVS) diode manufactured by Bourns, Inc. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This diode offers a robust and reliable solution for safeguarding equipment from damage due to overvoltage conditions.

Applications:

  • Communication Equipment: Protection of Ethernet ports, RS-485 interfaces, and other communication lines.
  • Industrial Control Systems: Safeguarding sensitive circuits in programmable logic controllers (PLCs), sensors, and actuators.
  • Consumer Electronics: Protection of I/O ports and power supplies in TVs, set-top boxes, and other consumer devices.
  • Automotive Electronics: Used in automotive control units (ECUs) and other electronic systems to protect against voltage surges.
  • Power Supplies: Protection of power supply inputs and outputs from transient voltage events.

Features:

  • Unidirectional Protection: Provides overvoltage protection in one direction.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast Response Time: Quickly clamps the voltage to protect sensitive components.
  • High Surge Capability: Can withstand high surge currents without damage.
  • Small Footprint: Compact package size for space-constrained applications.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits:

  • Improved System Reliability: Protects sensitive circuits from damage due to voltage transients.
  • Reduced Downtime: Prevents equipment failure caused by overvoltage events.
  • Lower Repair Costs: Minimizes damage to electronic components, reducing repair expenses.
  • Enhanced Safety: Protects users from potential hazards associated with overvoltage conditions.
  • Easy Integration: Simple to incorporate into existing circuit designs.

Additional Details:

The R3679DR-S has specific ratings for reverse standoff voltage, clamping voltage, peak pulse current, and operating temperature range. Refer to the Bourns datasheet for detailed electrical characteristics and performance curves. It is typically used in conjunction with other protection components, such as fuses and resistors, to provide comprehensive circuit protection. The mounting considerations are also very important, so proper soldering techniques and board layout are critical for optimal performance. The specific clamping voltage is dependent on the applied pulse current. This TVS diode is designed to protect against transient events and is not intended for continuous overvoltage conditions.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
NEC
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
RF Micro Devices
Need more? Email Us
PLX
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess