EN
  • EN
  • DE

PWR221T-30-R100F

Part No PWR221T-30-R100F
Manufacturer Bourns Inc.
Catalog Through Hole Resistors
Description RES 100M OHM 1% 30W TO220-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 11 Weeks
Features 100 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
Manufacturer Bourns Inc.
Series PWR221T-30
Package Tube
Operating Temperature Range -50°C ~ 150°C
Package TO-220-2 Full Pack
Case / Package TO-220-2
Family Name PWR221T
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.29.0000
Quantity per package 50
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890495-PWR221T-30-R100F
Ultra Librarian 3D Model Ultra Librarian PWR221T-30-R100F CAD Model

Description

This electronic component is a 100 mOhms ±1% 30W through-hole resistor TO-220-2 full pack automotive AEC-Q200, current sense, pulse withstanding thick film. The product features a Win Source Part Number of 890495-PWR221T-30-R100F and belongs to the PWR221T-30 Series category.

    You May Also Be Interested in

    Vishay
    RES 9.1 OHM 5% 2W AXIAL
    Need more? Email Us
    Ohmite
    20W 75 OHMS VIT 5%
    Need more? Email Us
    Ohmite
    RES 0.1 OHM 5% 20W TO220
    Need more? Email Us
    Ohmite
    RES 15 OHM 5% 10W AXIAL
    Need more? Email Us
    Ohmite
    5.25W 10 OHMS VIT 5%
    Need more? Email Us
    Ohmite
    RES 15K OHM 1% 5W AXIAL
    Need more? Email Us
    Vishay
    RES 2.5K OHM 0.6W 0.01% RADIAL
    Need more? Email Us
    Bourns Inc.
    RES 40K OHM 1% 30W TO220-2
    Need more? Email Us
    Ohmite
    RES 15 OHM 5% 10W AXIAL
    Need more? Email Us

    Top Sellers

    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    4+ $13.5906 $54.3624
    9+ $11.1513 $100.3617
    14+ $10.8028 $151.2392
    20+ $10.4544 $209.0880
    25+ $10.1059 $252.6475
    34+ $9.0604 $308.0536
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 4,600 pieces
    MOQ: 4 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess