EN
  • EN
  • DE

PTL20-15R1-503B2

Part No PTL20-15R1-503B2
Manufacturer Bourns Inc.
Catalog Slide Potentiometers
Description SLIDE POT 50K OHM 0.05W TOP 20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 50 kOhms
Power (Watts) 0.05W, 1/20W
Tolerance ±20%
Adjustment Type Top
Fader Type Standard, LED
Travel Range 20mm
Size / Dimension Rectangular - 1.378" L x 0.354" W x 0.276" H (35.00mm x 9.00mm x 7.00mm)
Mounting Type Through Hole;5;9;7;10;8;3;4;2;3;1;1528;4809;118;119;4434;480;5942;10;1568;1712;987;818;0;938;25493;2606;1025;1024;1027;1026;19101;62287;47017;56384;6490;34955;36855;47018;36858;47019;13549;84953;9271;81725;81726;28092;28093;28094;28095;128721;114483;111350;61;3;804;1;17;0;1;5.6 Ohms;22 Ohms;33 Ohms;120 Ohms;500 Ohms;560 Ohms;1 kOhms;2 kOhms;5 kOhms;10 kOhms;20 kOhms;22 kOhms;25 kOhms;50 kOhms;100 kOhms;110 kOhms;200 kOhms;250 kOhms;300 kOhms;500 kOhms;1 MOhms;74015;4907;5503;6357;6884;7524;8085;14064;11096;10879;18038;140692;16543;28682;240305;246576;264413;278551;287981;1;138283;1340;1900;1;402608;413825;341768;377085;377136;407938;456032;408002;73830;103245;143306;184251;222116;257403;69133;214141;1;1;393920;393921;393930;393933;393934;690401;393935;393939;456029;393942;393943;734403;393944;393945;393946;393949;393951;393952;393954;393956;393957;829650;393958;393959;734402;393960;393962;393964;393965;393966;393967;394026;394027;394086;829649;394087;394088;394090;394095;394096;394097;394098;394099;394101;394102;394103;394104;394396;394399;394400;394401;734401;394402;394403;394404;394405;394406;394407;394409;759876;394632;394635;394636;394696;394697;394698;394699;394700;394701;394702;394703;394704;745348;706501;394706;394707;394731;394732;329230;383652;409393;411897;Featured;Most Popular;Featured;Most Popular
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1574371-PTL20-15R1-503B2
Ultra Librarian 3D Model Ultra Librarian PTL20-15R1-503B2 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
SLIDE POT 5K OHM 0.125W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.25W TOP 60MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.1W TOP 20MM
Lowest to $1.7408
Bourns Inc.
SLIDE POT 10KOHM 0.25W TOP 100MM
Need more? Email Us
ALPS Electric
Slide Potentiometers 50 KOhms
Lowest to $0.9804
Bourns Inc.
SLIDE POT 10K OHM 0.1W TOP 20MM
Lowest to $1.5568
Bourns Inc.
SLIDE POT 100K OHM 0.1W TOP 30MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.5W TOP 100MM
Need more? Email Us
Bourns Inc.
SLIDE POT 20K OHM 0.05W TOP 20MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess