The PT78158L-4 is a high-efficiency step-down (buck) switching regulator from Bourns, designed to provide a regulated output voltage from a higher input voltage. It's part of the PT78NR1xx series of power modules.
Applications:
- Point-of-Load (POL) power conversion
- Replacing linear regulators to improve efficiency and reduce heat
- Portable equipment
- Battery-powered systems
- General industrial applications requiring efficient voltage regulation
Features:
- High Efficiency: Designed for high efficiency, reducing power dissipation and heat generation.
- Step-Down (Buck) Regulation: Converts a higher input voltage to a lower, regulated output voltage.
- Compact Size: Module design allows for easy integration into various applications with space constraints.
- Wide Input Voltage Range: Accepts a broad range of input voltages.
- Output Voltage Adjustment: Some versions may offer adjustable output voltage.
- Over-Temperature Protection: Includes thermal shutdown to protect the module from overheating.
- Short-Circuit Protection: Provides protection against short circuits on the output.
Benefits:
- Improved Efficiency: Significantly better efficiency compared to linear regulators, leading to longer battery life in portable applications.
- Reduced Heat Dissipation: Lower heat generation simplifies thermal management.
- Space Savings: Compact module size saves board space.
- Reliable Performance: Robust design with built-in protection features ensures reliable operation.
- Simplified Design: Easier to implement compared to discrete switching regulator designs.
Additional Details:
The PT78158L-4 operates as a non-isolated Point-of-Load (POL) converter. Its key features are high efficiency and robust protection. The input voltage range is specific to the model but is typically wide enough to accommodate various power sources. Output voltage is fixed at a specific level, such as 3.3V or 5V, depending on the exact model number in the series.
The module incorporates protection mechanisms like over-temperature shutdown and short-circuit protection to enhance reliability and prevent damage in fault conditions. It is designed for ease of use, requiring minimal external components for operation. The PT78158L-4 is suitable for applications where efficiency, size, and reliability are critical design considerations.