EN
  • EN
  • DE

PSP01-082A-103B2

Part No PSP01-082A-103B2
Manufacturer Bourns Inc.
Catalog Slide Potentiometers
Description SLIDE POT 10K OHM 0.5W TOP 100MM / 10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Slide Potentiometers
Mfr Bourns Inc.
Series Pro Audio PSP
Package Tray
Resistance 10 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±20%
Adjustment Type Top
Fader Type Motor
Travel Range 100mm
Dimension Rectangular - 6.181" L x 0.551" W x 1.547" H (157.00mm x 14.00mm x 39.30mm)
Mounting Type Through Hole
Base Product Number PSP01
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8070
Standard Package 168
Win Source Part Number 996879-PSP01-082A-103B2
Ultra Librarian 3D Model Ultra Librarian PSP01-082A-103B2 CAD Model

Description

The Pro Audio PSP series slide potentiometer from Bourns Inc. is a through-hole mounting type potentiometer with a rectangular shape of 6.181" L x 0.551" W x 1.547" H (157.00mm x 14.00mm x 39.30mm). Bourns Inc. is the manufacturer.

  • Mounting Type: through-hole
  • Shape: rectangular shape of 6.181" L x 0.551" W x 1.547" H (157.00mm x 14.00mm x 39.30mm)
  • Fader Type: motorized
  • Travel: travel range of 100mm
  • Power Rating: 0.5W
  • Resistance: 10 kOhms
  • Tolerance: ±20%
  • Adjustment Type: top
  • Package: tray package
  • Standard Package: 168

You May Also Be Interested in

Bourns Inc.
SLIDE POT 10KOHM 0.25W TOP 100MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.05W TOP 15MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.25W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.1W TOP 30MM
Need more? Email Us
ALPS Electric
Slide Potentiometers 50 KOhms
Lowest to $0.9804
Bourns Inc.
SLIDE POT 10K OHM 0.1W TOP 20MM
Lowest to $1.5568
Bourns Inc.
SLIDE POT 10KOHM 0.25W TOP 100MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10KOHM 0.125W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.1W TOP 20MM
Lowest to $1.7408

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess