EN
  • EN
  • DE

PSL01-1082A-103B1

Part No PSL01-1082A-103B1
Manufacturer Bourns Inc.
Catalog Slide Potentiometers
Description SLIDE POT 10K OHM 0.5W TOP 100MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±20%
Adjustment Type Top
Fader Type Motor
Travel Range 100mm
Size / Dimension Rectangular - 6.181" L x 0.591" W x 1.008" H (157.00mm x 15.00mm x 25.60mm)
Mounting Type Chassis Mount
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1509170-PSL01-1082A-103B1
Ultra Librarian 3D Model Ultra Librarian PSL01-1082A-103B1 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
SLIDE POT 10K OHM 0.5W TOP 100MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.05W TOP 20MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.25W TOP 60MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.05W TOP 20MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10KOHM 0.125W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10KOHM 0.125W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.05W TOP 15MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.05W TOP 15MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.25W TOP 45MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess