EN
  • EN
  • DE

NSB16GLF2-513

Part No NSB16GLF2-513
Manufacturer Bourns Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969409-NSB16GLF2-513
Categories OEM Parts(M-N)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSB16GLF2-513 CAD Model

Description

The NSB16GLF2-513 is a common mode choke from Bourns Inc. designed for signal line filtering. These chokes are used to suppress common mode noise while allowing differential signals to pass through with minimal attenuation. The "513" likely refers to an inductance value, potentially 51 microhenries, but this needs to be confirmed via datasheet.

Applications:

  • USB interfaces: Used to suppress common mode noise on USB data lines, improving signal integrity and reducing EMI.
  • CAN bus systems: Employed to filter noise in CAN bus communication lines, ensuring reliable data transmission in automotive and industrial applications.
  • Ethernet ports: Integrated into Ethernet interfaces to reduce common mode noise and improve network performance.
  • RS-485 communication: Used to filter noise in RS-485 networks, enhancing data transmission reliability in industrial automation and control systems.
  • HDMI interfaces: Implemented in HDMI cables and devices to suppress common mode noise and improve video signal quality.

Features:

  • High common mode impedance: Effectively attenuates common mode noise across a wide frequency range.
  • Low differential mode impedance: Minimally impacts the desired differential signals, preserving signal integrity.
  • Compact size: Designed for space-constrained applications.
  • High isolation voltage: Provides isolation between the input and output, enhancing safety and preventing ground loops.
  • RoHS compliant: Meets environmental regulations for hazardous substance control.
  • Surface mount technology (SMT): Suitable for automated assembly processes.

Benefits:

  • Improved signal integrity: Reduces noise and interference, ensuring reliable data transmission.
  • Reduced EMI emissions: Minimizes electromagnetic interference, complying with regulatory requirements.
  • Enhanced system reliability: Protects sensitive electronic components from noise-related damage.
  • Simplified board layout: Enables efficient board design by reducing the need for shielding and other noise mitigation techniques.
  • Cost-effective noise suppression: Provides a cost-effective solution for improving signal quality and reducing EMI.

Additional Details:

The NSB16GLF2-513's performance characteristics, such as impedance versus frequency, insertion loss, and common mode rejection ratio, are crucial for selecting the right choke for a specific application. Bourns provides datasheets that detail these parameters. The choke's operating temperature range and current handling capability should also be considered during the design process. Common mode chokes work by presenting a high impedance to common mode currents (noise that flows in the same direction on multiple lines) and a low impedance to differential mode currents (the intended signal, flowing in opposite directions). The NSB16GLF2-513 is likely constructed using ferrite core material to achieve the desired impedance characteristics.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess