EN
  • EN
  • DE

MF-NSMF025X-2

Part No MF-NSMF025X-2
Manufacturer Bourns Inc.
Catalog PTC Resettable Fuses
Description PTC RESETTABLE 0.25A 16V SMD 120
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 719421-MF-NSMF025X-2
MSL Level 1 (Unlimited)
Standard Package 3,000 pcs
Approval Agency cUL, TUV
Thickness (Max) 0.033" (0.85mm)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Package / Case 1206 (3216 Metric), Concave
Mounting Type Surface Mount
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 85°C
Resistance - Post Trip (R1) (Max) 2.3 Ohms
Resistance - Initial (Ri) (Min) 450 mOhms
Time to Trip 80 ms
Current - Max 20 A
Current - Trip (It) 500 mA
Current - Hold (Ih) (Max) 250 mA
Voltage - Max 16V
Type Polymeric
Product Status Active
Package Tape & Reel
Series Multifuse®, MF-NSMF
Mfr Bourns Inc.
Category Circuit Protection - PTC Resettable Fuses
Ultra Librarian 3D Model Ultra Librarian MF-NSMF025X-2 CAD Model

Description

The MF-NSMF025X-2 is a polymeric PTC resettable fuse from the Multifuse® MF-NSMF series.

  • Type: Polymeric PTC Resettable Fuse
  • Series: Multifuse® MF-NSMF
  • Maximum Voltage: 16V
  • Maximum Current: 20A
  • Hold Current: 250mA
  • Trip Current: 500mA
  • Time to Trip: 80ms
  • Mounting: Surface Mountable
  • Package: 1206 (3216 Metric) Concave
  • Thickness: 0.033" (0.85mm)
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: Bourns Inc.
  • Compliance: AEC-Q200
  • Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 10A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0531 $57.8790
2,635+ $0.0439 $115.6765
4,170+ $0.0416 $173.4720
5,715+ $0.0404 $230.8860
7,355+ $0.0393 $289.0515
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess