EN
  • EN
  • DE

DV14K4032R2

Part No DV14K4032R2
Manufacturer Bourns Inc.
Catalog OEM Souring
Description Varistors DV SERIES 14V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464821-DV14K4032R2
Manufacturer Bourns Inc.
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Maximum AC Volts 14V
Maximum DC Volts 18V
Varistor Voltage (Min) 19.8V
Varistor Voltage (Typ) 22V
Varistor Voltage (Max) 24.2V
Current - Surge 250A
Energy 1.3J
Number of Circuits 1
Capacitance @ Frequency 3500 pF @ 1 kHz
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount, MLCV
Package / Case 4032 (1080 Metric)
Ultra Librarian 3D Model Ultra Librarian DV14K4032R2 CAD Model

Description

The DV14K4032R2, part of Bourns' DV SERIES, is a varistor designed to protect electronic circuits against excessive transient voltages and surges. With a nominal voltage rating of 14V, it is specifically tailored for low-voltage applications where sensitive components require safeguarding from voltage spikes. Varistors are critical in preventing damage to electronic devices caused by sudden power surges, lightning strikes, or electrostatic discharge. The DV14K4032R2 is characterized by its quick response time, high current handling capabilities, and durability, making it an essential component in enhancing the reliability and longevity of electronic systems. Its compact design and solid construction allow for easy integration into a wide range of applications, including consumer electronics, automotive systems, and industrial controls. Manufactured by Bourns, a trusted name in electronic components, the DV14K4032R2 is a testament to the company's commitment to providing high-quality protective solutions for advanced electronic applications.

You May Also Be Interested in

Altera
FPGA
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Altera
FPGA
Lowest to $931.3433
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess