EN
  • EN
  • DE

CR0201-FW-2400GZ2

Part No CR0201-FW-2400GZ2
Manufacturer Bourns Inc.
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1115702-CR0201-FW-2400GZ2
Categories Custom Parts
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR0201-FW-2400GZ2 CAD Model

Description

The CR0201-FW-2400GZ2 is a thick film chip resistor manufactured by Bourns. Chip resistors are small, rectangular passive components used to provide electrical resistance in circuits. The '0201' in the part number refers to the physical dimensions of the resistor, indicating a very small size suitable for high-density circuit board assemblies.

Applications:

  • Smartphones: Used in smartphone circuit boards for current limiting and voltage division.
  • Tablets: Employed in tablets for similar purposes as in smartphones, contributing to the functionality of various circuits.
  • Wearable Devices: Found in wearable electronics like smartwatches and fitness trackers for precise resistance control.
  • IoT Devices: Utilized in Internet of Things devices for signal processing and circuit protection.
  • Medical Devices: Used in portable medical equipment for accurate and reliable circuit operation.

Features:

  • Small Size (0201): Extremely compact size allows for high-density mounting on circuit boards.
  • Thick Film Construction: Provides stable and reliable resistance values.
  • High Precision: Offers accurate resistance with tight tolerance.
  • Wide Resistance Range: Available in various resistance values to meet different circuit requirements.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Space Saving: Enables miniaturization of electronic devices due to its small size.
  • High Reliability: Ensures consistent performance over a wide range of operating conditions.
  • Precise Resistance: Provides accurate resistance for sensitive circuit applications.
  • Easy Mounting: Designed for automated surface mount assembly processes.
  • Environmental Compliance: Meets environmental standards, reducing environmental impact.

Additional Details:

The '2400GZ2' portion of the part number likely indicates the resistance value (240 Ohms) and the tolerance code. The power rating for a 0201 size resistor is typically very low (e.g., 1/20W or 0.05W) due to its small size. The temperature coefficient of resistance (TCR) is also an important consideration for precision applications. Surface mount technology (SMT) is used to solder these resistors onto PCBs. They are supplied in tape and reel packaging for automated assembly. The resistor’s small footprint minimizes the overall size of the electronic product. Proper handling and soldering techniques are crucial to avoid damage to these tiny components. The specific resistance value and tolerance should be verified in the manufacturer's datasheet to ensure proper circuit design and functionality.

You May Also Be Interested in

EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
C&K Components
Need more? Email Us
TDK Corporation
Lowest to $0.5994
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
TDK Corporation
Lowest to $0.0244

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess