EN
  • EN
  • DE

CM322522-8R2KL

Part No CM322522-8R2KL
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 8.2UH 140MA 2 OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 27 Weeks
Features Unshielded Wirewound Inductor 2Ohm Max Nonstandard
Manufacturer Bourns Inc.
Series CM322522
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
Family Name CM322522
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number CM322522-8R2KLTR, CM322522-8R2KL-ND, CM3225228R2KL, CM322522-8R2KLDKR, CM322522-8R2KLCT
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915585-CM322522-8R2KL
Ultra Librarian 3D Model Ultra Librarian CM322522-8R2KL CAD Model

Description

The CM322522-8R2KL is a fixed inductor manufactured by Bourns Inc. It belongs to the CM322522 series of chip inductors, designed for use in various electronic circuits. This inductor is characterized by its small size and excellent performance characteristics.

Applications

  • Mobile phones
  • Wireless communication devices
  • RF circuits
  • High-frequency circuits
  • Matching networks

Features

  • Small size (3225 package)
  • High Q value
  • Excellent self-resonant frequency
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Compact design suitable for space-constrained applications.
  • Improved circuit performance due to high Q value.
  • Stable operation at high frequencies.
  • Easy assembly and integration into electronic circuits.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications

The CM322522-8R2KL specifically has an inductance of 8.2 μH, tolerance of 10%, and is intended for high-frequency applications where precise inductance values are critical. Detailed information, including the self-resonant frequency and DC resistance, can be found in the Bourns datasheet.

Refer to the Bourns datasheet for the comprehensive specifications of the CM322522-8R2KL, including inductance, tolerance, self-resonant frequency, and DC resistance.

The CM322522-8R2KL's small size makes it suitable for use in compact electronic devices where space is limited. The high Q value ensures efficient signal transmission with minimal losses. The inductor's high self-resonant frequency allows it to operate effectively in high-frequency circuits. The surface mount technology (SMT) facilitates easy assembly and integration into electronic circuits, reducing manufacturing costs and improving reliability. The RoHS compliance ensures that the inductor is environmentally friendly and meets regulatory requirements.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1427 $57.7935
990+ $0.1171 $115.9290
1,530+ $0.1134 $173.5020
2,110+ $0.1097 $231.4670
2,725+ $0.1062 $289.3950
3,645+ $0.0952 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess