EN
  • EN
  • DE

SRU1048-560Y

Part No SRU1048-560Y
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRU1048
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 56 µH
Tolerance ±30%
Current Rating (Amps) 1.6 A
Current - Saturation (Isat) 1.4A
Shielding Shielded
DC Resistance (DCR) 110mOhm
Q @ Freq 26 @ 2.52MHz
Frequency - Self Resonant 7MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.394" L x 0.394" W (10.00mm x 10.00mm)
Height - Seated (Max) 0.201" (5.10mm)
Base Product Number SRU1048
Other Names SRU1048-560Y,SRU1048-560YTR,SRU1048-560YCT,SRU1048-560YDKR
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1273139-SRU1048-560Y
Ultra Librarian 3D Model Ultra Librarian SRU1048-560Y CAD Model

Description

The SRU1048-560Y is a shielded power inductor from Bourns Inc., designed for use in various power supply applications where high efficiency and compact size are crucial. This inductor is suitable for DC-DC converters, power amplifiers, and other circuits requiring stable inductance under high current conditions.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and flyback converters.
  • Power Amplifiers: Provides stable power delivery to audio and RF amplifiers.
  • LED Drivers: Ensures consistent current for efficient LED lighting.
  • Notebook Computers: Found in power regulation circuits within laptops.
  • Portable Devices: Smartphones, tablets, and other battery-powered electronics.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: 10.0 x 10.0 x 4.8mm dimensions.
  • Low DC Resistance (DCR): Improves power efficiency by minimizing losses.
  • High Saturation Current: Maintains inductance under high current conditions.
  • Excellent Temperature Stability: Stable performance across a wide temperature range.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Improved Power Efficiency: Lower DCR translates to less power wasted as heat.
  • Reduced EMI: Shielded construction minimizes noise and interference.
  • Smaller Device Size: Compact dimensions allow for denser circuit designs.
  • Enhanced Reliability: Stable inductance ensures consistent performance over time and temperature.
  • Stable Operation: Maintains inductance under varying temperatures and currents leading to stable performance of the power circuit.

Additional Details:

The SRU1048-560Y has an inductance value of 56 μH (560 = 56 and 0 zeros). The shielded design minimizes EMI, which is essential in sensitive applications. Bourns is known for its quality and reliability in passive components. Always refer to the datasheet for precise specifications, including saturation current, DCR, and operating temperature range.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess