EN
  • EN
  • DE

SRN-LAB4

Part No SRN-LAB4
Manufacturer Bourns Inc.
Catalog Inductor Kits
Description SMD SEMI-SHIELED POWER INDUCTOR / Fixed Kit 160 Pieces (32 Values - 5 Each) Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Inductor Kits
Mfr Bourns Inc.
Series SRN1060, SRN6028, SRN6045, SRN8040
Package Case
Kit Type Fixed
Style Wirewound
Material - Core Ferrite
Quantity 160 Pieces (32 Values - 5 Each)
Inductance Range 500nH ~ 470µH
Mounting SMD (SMT)
Packages Included Non-Standard SMD
Shielding Shielded
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1243353-SRN-LAB4
Ultra Librarian 3D Model Ultra Librarian SRN-LAB4 CAD Model

Description

The Bourns Inc. SRN-LAB4 is a kit of fixed wirewound inductors that are designed for use in various applications.

  • Kit Quantity: 160 pieces of 32 values, with 5 pieces each
  • Inductance Range: 500nH to 470µH
  • Operating Temperature: -55°C to 125°C
  • Package: Shielded

You May Also Be Interested in

Pulse
INDUCT KIT PA4341.XXXNLT SERIES
Need more? Email Us
Pulse
INDUCT KIT PA4546.XXXNLT SERIES
Need more? Email Us
Pulse
KIT FIXED IND P1173 SERIES
Need more? Email Us
Pulse
INDUCT KIT PA4343.XXXANLT SERIES
Need more? Email Us
Pulse
KIT FIXED IND PF0601 SERIES
Need more? Email Us
Pulse
SMT POWER BEAD INDUCTOR NPB
Need more? Email Us
Pulse
ROUND WIRE COILS INDUCTOR NPB
Need more? Email Us
Pulse
UNSHIELDED DRUM CORE INDUC NPB
Need more? Email Us
Pulse
INDUCTOR 5 X 5 X 2, SMT KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess