EN
  • EN
  • DE

SDE-A-LAB1

Part No SDE-A-LAB1
Manufacturer Bourns Inc.
Catalog Inductor Kits
Description INDUCTOR POWER DESIGN KIT / Fixed Kit 320 Pieces (32 Values - 10 Each) Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Inductor Kits
Mfr Bourns Inc.
Series SDE0403A, SDE0604A, SDE0805A, SDE1006A
Package Case
Kit Type Fixed
Style Wirewound
Material - Core Ferrite
Quantity 320 Pieces (32 Values - 10 Each)
Inductance Range 1µH ~ 820µH
Mounting SMD (SMT)
Packages Included Non-Standard SMD
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1243356-SDE-A-LAB1
Ultra Librarian 3D Model Ultra Librarian SDE-A-LAB1 CAD Model

Description

The SDE-A-LAB1 is a kit of inductors manufactured by Bourns Inc.

  • Kit Quantity: 320 pieces of 32 values, 10 each of SDE0403A, SDE0604A, SDE0805A, and SDE1006A
  • Inductance Range: 1µH to 820µH
  • Kit Type: Fixed
  • Mounting: SMD (SMT)
  • Core Material: Ferrite
  • Style: Wirewound

You May Also Be Interested in

Pulse
INDUCTOR 5 X 5 X 2, SMT KIT
Need more? Email Us
Pulse
ROUND WIRE COILS INDUCTOR NPB
Need more? Email Us
Pulse
POWER SHIELDED SMT INDUCTO NPB
Need more? Email Us
Pulse
INDUCT KIT PA4345.XXXNLT SERIES
Need more? Email Us
Pulse
POWER SHIELDED SMT INDUCTO NPB
Need more? Email Us
Pulse
UNSHIELDED DRUM CORE KIT NPB
Need more? Email Us
Pulse
UNSHIELDED DRUM CORE INDUC NPB
Need more? Email Us
Pulse
KIT FIXED IND PF0601 SERIES
Need more? Email Us
Pulse
INDUCT KIT PA4344.XXXNLT SERIES
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess